Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - The torque wrench is designed for precise fastening and tightening of threaded connections with a force of precisely defined torque. Recommended for automotive service.
- - Characteristics:
- - made of durable steel
- - resistant to dirt, impact and heat
- - torqueó scale in the wrench handle for convenient operation
- - makes the wrench more convenient./li>
- - locking mechanism prevents accidental torque changes
- - rubberized handle provides good grip
- - packaged in a carrying case
Long product name Yato YT-07731 torque wrench
:
Torque Wrench 3/8" 10-60Nm
The long product name of Yato YT-07731 torque wrench. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Torque Wrench 3/8" 10-60Nm
More>>>
Short summary description Yato YT-07731 torque wrench:
This short summary of the Yato YT-07731 torque wrench data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-07731, 1 pc(s)
Long summary description Yato YT-07731 torque wrench:
This is an auto-generated long summary of Yato YT-07731 torque wrench based on the first three specs of the first five spec groups.
Yato YT-07731. Quantity per pack: 1 pc(s)