Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - TORX attachment, made of vanada chrome steel with a 50bv30 symbol. Polished, sandblasted and mileted surface. CONCLUSION CONDUCTION WITH DIN 2124
Long product name Yato YT-05211 socket/socket set
:
Torx Socket
The long product name of Yato YT-05211 socket/socket set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Torx Socket
More>>>
Short summary description Yato YT-05211 socket/socket set:
This short summary of the Yato YT-05211 socket/socket set data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-05211, 1/4", 25 mm, 1 pc(s)
Long summary description Yato YT-05211 socket/socket set:
This is an auto-generated long summary of Yato YT-05211 socket/socket set based on the first three specs of the first five spec groups.
Yato YT-05211. Drive size: 1/4". Length: 25 mm. Quantity per pack: 1 pc(s)