Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Professional SPLINE SPLINE, SIZE SIZE 1/2 ", MINE size M6. Chrome cap made of CRV6150 steel, Aisi S2 steel mandrel and covered with a layer of nickel. An irreplaceable tool in a car or mechanical workshop.
Long product name Yato YT-04341 socket/socket set
:
Socket Bit Spline 1/2" M6 L55mm
The long product name of Yato YT-04341 socket/socket set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Socket Bit Spline 1/2" M6 L55mm
More>>>
Short summary description Yato YT-04341 socket/socket set:
This short summary of the Yato YT-04341 socket/socket set data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-04341, 1/2", 55 mm, 1 pc(s)
Long summary description Yato YT-04341 socket/socket set:
This is an auto-generated long summary of Yato YT-04341 socket/socket set based on the first three specs of the first five spec groups.
Yato YT-04341. Drive size: 1/2". Length: 55 mm. Quantity per pack: 1 pc(s)