Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Professional Torx trowel key, 1/2 "cap
Long product name Yato YT-04323 socket/socket set
:
Socket Bit Torx 1/2" T30 L100mm
The long product name of Yato YT-04323 socket/socket set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Socket Bit Torx 1/2" T30 L100mm
More>>>
Short summary description Yato YT-04323 socket/socket set:
This short summary of the Yato YT-04323 socket/socket set data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-04323, 1/2", 100 mm, 1 pc(s)
Long summary description Yato YT-04323 socket/socket set:
This is an auto-generated long summary of Yato YT-04323 socket/socket set based on the first three specs of the first five spec groups.
Yato YT-04323. Drive size: 1/2". Length: 100 mm. Quantity per pack: 1 pc(s)