location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha QL1 audio mixer 40 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL1
Category:
Also known as a mixing console, sound board, mixing desk, and audio production console, an audio mixer is an electronic device for combining ("mixing"), routing, and changing the level, timbre and/or dynamics of audio signals. A mixer can mix analog or digital signals, depending on the type of mixer. The modified signals (voltages or digital samples) are summed to produce the combined output signals.
Audio Mixers Check ‘Yamaha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yamaha QL1 audio mixer 40 channels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pure, Natural Sound Plus Powerful Built-in Processing for Broad Creative Control
  • - Refined Control for Smooth Operation
  • - Expandable All-in-One Support for Any Application
Long product name Yamaha QL1 audio mixer 40 channels Black :
The long product name of Yamaha QL1 audio mixer 40 channels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40ch (32 mono, 8 stereo), AC 100-240V, 50Hz/ 60Hz, 14.7 kg
More>>>
Short summary description Yamaha QL1 audio mixer 40 channels Black:
This short summary of the Yamaha QL1 audio mixer 40 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha QL1, 40 channels, Rack mounting, 135 W, Black

Long summary description Yamaha QL1 audio mixer 40 channels Black:
This is an auto-generated long summary of Yamaha QL1 audio mixer 40 channels Black based on the first three specs of the first five spec groups.

Yamaha QL1. Channels quantity: 40 channels, Crosstalk (1kHz): -100 dB. Total Harmonic Distortion (THD): 0.05%. Power consumption (typical): 135 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 468 mm, Depth: 562 mm, Height: 272 mm

Country Distributor
United Kingdom 2 distributor(s)