location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yamaha NX-P100 Stereo portable speaker Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yamaha Check ‘Yamaha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX-P100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANXP100BL
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yamaha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yamaha NX-P100 Stereo portable speaker Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stereo portable speaker Black
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Amplifier
  • - 8 h
Long product name Yamaha NX-P100 Stereo portable speaker Black :
The long product name of Yamaha NX-P100 Stereo portable speaker Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NX-P100, Bluetooth 2.1, 2.0 channels, 1 speaker, NFC, USB micro B, 3.5 mm jack, USB Micro A (for smartphone charge), speakerphone, AC, 500 g, black
More>>>
Short summary description Yamaha NX-P100 Stereo portable speaker Black:
This short summary of the Yamaha NX-P100 Stereo portable speaker Black data-sheet is auto-generated and uses the product title and the first six key specs.

Yamaha NX-P100, 2.0 channels, 4 cm, Wired & Wireless, 2.1+EDR, A2DP, HFP, HSP, 10 m

Long summary description Yamaha NX-P100 Stereo portable speaker Black:
This is an auto-generated long summary of Yamaha NX-P100 Stereo portable speaker Black based on the first three specs of the first five spec groups.

Yamaha NX-P100. Audio output channels: 2.0 channels, Driver diameter: 4 cm. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, HFP, HSP. Product type: Stereo portable speaker, Product colour: Black. Recommended usage: Mobile phone / Smartphone. Amplifier: External

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:34:40
Uk has collected 10 expert reviews for Yamaha NX-P100 Stereo portable speaker Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
whathifi.com
Updated:
2020-01-01 19:34:40
Just when you thought you couldn't squeeze any more features into a budget Bluetooth speaker, enter stage left the Yamaha NX-P100. AptX Bluetooth? Check. Built-in mic? Check. NFC? Check. A friendly voice telling you when you're paired and how much battery...
Good Rugged design, Can charge your smartphone, Solid midrange...
Bad Struggles for excitement and rhythm, Bass lacks solidity and firmness...
Bottom line It's nice to have all the features the Yamaha provides, but we'd prefer the sonic side of things being brought up to scratch...
60%
goodgearguide.com.au
Updated:
2020-01-01 19:34:40
The NX-P100 is Yamaha's contribution to the Bluetooth speaker market. Packed into a tiny enclosure is a variety of audio and connectivity features, but is it good enough to warrant a $199 price?Handling the NX-P100 is easily done with one hand. The chic r...
Good Great sound, Will charge smartphones/tablets, Water resistant, NFC...
Bad Pricey...
Bottom line Every event you head to will be better with Yamaha's NX-P100. The versatile Bluetooth speaker will turn indoor events into parties, outdoor events into festivals and office meetings into conferences. Between its premium build, sound quality, ease-of-use a...
80%