location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xtech XTG-236 mobile phone cable Black, Blue, Green, Orange, White 1 m USB A Lightning

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xtech Check ‘Xtech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XTG-236
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XTG-236
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Xtech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xtech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2023 16:11:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xtech XTG-236 mobile phone cable Black, Blue, Green, Orange, White 1 m USB A Lightning
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 pcs, 2 per color: white, black, green, blue and orange. price per package
  • - iPhone data sync and charge cable
  • - Flat cord prevents the formation of knots
  • - Lightning®
  • - 1m
Long product name Xtech XTG-236 mobile phone cable Black, Blue, Green, Orange, White 1 m USB A Lightning :
The long product name of Xtech XTG-236 mobile phone cable Black, Blue, Green, Orange, White 1 m USB A Lightning. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lightning data sync and charge cable 10 pcs, white, black, green, blue and orange
More>>>
Short summary description Xtech XTG-236 mobile phone cable Black, Blue, Green, Orange, White 1 m USB A Lightning:
This short summary of the Xtech XTG-236 mobile phone cable Black, Blue, Green, Orange, White 1 m USB A Lightning data-sheet is auto-generated and uses the product title and the first six key specs.

Xtech XTG-236, Black, Blue, Green, Orange, White, USB A, Lightning, 1 m, Male, Male

Long summary description Xtech XTG-236 mobile phone cable Black, Blue, Green, Orange, White 1 m USB A Lightning:
This is an auto-generated long summary of Xtech XTG-236 mobile phone cable Black, Blue, Green, Orange, White 1 m USB A Lightning based on the first three specs of the first five spec groups.

Xtech XTG-236. Product colour: Black, Blue, Green, Orange, White, Connector 1: USB A, Connector 2: Lightning. Package type: Box, Quantity per pack: 10 pc(s)