Xerox 700I, HCS, COPY CONTROLLER AND EFI STANDALONE COLOUR SERVER, 70 ppm, 300.000 pages per month, 20.000 - 75.000 pages per month, PDF 1.7, 1.900 sheets, 5900 sheets
Xerox 700I, HCS, COPY CONTROLLER AND EFI STANDALONE COLOUR SERVER. Print speed (black, normal quality, A4/US Letter): 70 ppm. Maximum duty cycle: 300.000 pages per month, Recommended duty cycle: 20.000 - 75.000 pages per month, Page description languages: PDF 1.7. Total input capacity: 1.900 sheets, Maximum input capacity: 5900 sheets. Package weight: 1.000 g. Print technology resolution: 2400 x 2400 DPI