location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 106R02732 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
106R02732
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
106R02732
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205980738 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox 106R02732 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 25300 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Xerox 106R02732 toner cartridge 1 pc(s) Original Black :
The long product name of Xerox 106R02732 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P3610/Wc3615 25300 Pages Toner, DMO for Phaser 3610
More>>>
Xerox 106R02732 toner cartridge 1 pc(s) Original Black:
The official description of Xerox 106R02732 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox P3610/Wc3615 25,300 Pages Toner, DMO for Phaser 3610 is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations.

Short summary description Xerox 106R02732 toner cartridge 1 pc(s) Original Black:
This short summary of the Xerox 106R02732 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 106R02732, 25300 pages, Black, 1 pc(s)

Long summary description Xerox 106R02732 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Xerox 106R02732 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Xerox 106R02732. Black toner page yield: 25300 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Phaser 3610 WorkCentre 3615
Quantity per pack *
1 pc(s)
Black toner page yield *
25300 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Xerox
Product colour
Black
Weight & dimensions
Package width
395 mm
Package depth
326 mm
Package height
410 mm
Package weight
800 g
Other features
Print technology
Laser printing
Country Distributor
Polska 1 distributor(s)
México 2 distributor(s)