This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Genuine 2 Cyan ColorStix® 8200 Ink ink stick 2 pc(s) 2800 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Genuine Xerox 2 Cyan ColorStix® 8200 Ink
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-2041-00
Category
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 May 2019 09:55:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Genuine 2 Cyan ColorStix® 8200 Ink ink stick 2 pc(s) 2800 pages :
The short editorial description of Xerox Genuine 2 Cyan ColorStix® 8200 Ink ink stick 2 pc(s) 2800 pages

Genuine Xerox 2 Cyan ColorStix® 8200 Ink
More>>>
Xerox Genuine 2 Cyan ColorStix® 8200 Ink ink stick 2 pc(s) 2800 pages:
The official marketing text of Xerox Genuine 2 Cyan ColorStix® 8200 Ink ink stick 2 pc(s) 2800 pages as supplied by the manufacturer

Engineered exclusively for unparalleled performance with the Xerox Phaser® 8200 Color Printer, Xerox Phaser® 8200 ColorStix® solid ink introduces unique interlocking ink shapes for improved performance in the ink loader and a unique numbering system further simplifying the ink loading process. Unmatched simplicity, exceptional color, flawless performance and nothing to recycle-expect only the best from Genuine Xerox supplies.

Short summary description Xerox Genuine 2 Cyan ColorStix® 8200 Ink ink stick 2 pc(s) 2800 pages:
This short summary of the Xerox Genuine 2 Cyan ColorStix® 8200 Ink ink stick 2 pc(s) 2800 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Genuine 2 Cyan ColorStix® 8200 Ink, 2 pc(s), Inkjet, 2800 pages, Cyan, Genuine Xerox 2 Cyan ColorStix 8200 Ink Engineered exclusively for unparalleled performance with..., 2721 kg

Long summary description Xerox Genuine 2 Cyan ColorStix® 8200 Ink ink stick 2 pc(s) 2800 pages:
This is an auto-generated long summary of Xerox Genuine 2 Cyan ColorStix® 8200 Ink ink stick 2 pc(s) 2800 pages based on the first three specs of the first five spec groups.

Xerox Genuine 2 Cyan ColorStix® 8200 Ink. Quantity per pack: 2 pc(s), Print technology: Inkjet, Page yield: 2800 pages. Package weight: 2721 kg, Package height: 50.8 mm, Package length: 11.4 cm

Features
Quantity per pack *
2 pc(s)
Print technology
Inkjet
Page yield
2800 pages
Product colour
Cyan
Features
Key benefits
Genuine Xerox 2 Cyan ColorStix 8200 Ink Engineered exclusively for unparalleled performance with the Xerox Phaser 8200 Color Printer, Xerox Phaser 8200 ColorStix solid ink introduces unique interlocking ink shapes for improved performance in the ink loader and a unique numbering system further simplifying the ink loading process. Unmatched simplicity, exceptional color, flawless performance and nothing to recycle-expect only the best from Genuine Xerox supplies.
Packaging data
Package weight
2721 kg
Package weight (imperial)
0.272 kg (0.6 lbs)
Package height
50.8 mm
Package length
11.4 cm
Package width
88.9 mm
Technical details
Box depth (imperial)
11.4 cm (4.5")
Box height (imperial)
5.08 cm (2")
Box width (imperial)
8.89 cm (3.5")