location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Recycled Supreme 80 A4, White printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recycled Supreme 80 A4, White
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R94565 show
Show alternative article codes used in the online market place
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:47:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Xerox Recycled Supreme 80 A4, White printing paper:
This short summary of the Xerox Recycled Supreme 80 A4, White printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Recycled Supreme 80 A4, White, 80 g/m², White, 104 ± 2 µm, 90%, 200 pc(s), 500 sheets

Long summary description Xerox Recycled Supreme 80 A4, White printing paper:
This is an auto-generated long summary of Xerox Recycled Supreme 80 A4, White printing paper based on the first three specs of the first five spec groups.

Xerox Recycled Supreme 80 A4, White. Media weight: 80 g/m², Product colour: White, Printing media thickness: 104 ± 2 µm. Products per pallet: 200 pc(s), Media sheets per package: 500 sheets, Media size (1 slide): 210x297mm

Features
Product colour
White
Media weight *
80 g/m²
Printing media thickness
104 ± 2 µm
Opacity
90%
Other features
Products per pallet
200 pc(s)
Other features
Media sheets per package
500 sheets
Media size (1 slide)
210x297mm
Printing material whiteness
150 ± 3 CIE
Paper dimensions
A4
Bleach type
TCF
Compliance industry standards
ISO 9706