location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Symphony 120 A4, Mid Blue paper PW printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symphony 120 A4, Mid Blue paper PW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R92730
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:47:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Xerox Symphony 120 A4, Mid Blue paper PW printing paper:
This short summary of the Xerox Symphony 120 A4, Mid Blue paper PW printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox Symphony 120 A4, Mid Blue paper PW, 120 g/m², Blue, 145 ± 2 µm, 250 sheets, A4, ECF

Long summary description Xerox Symphony 120 A4, Mid Blue paper PW printing paper:
This is an auto-generated long summary of Xerox Symphony 120 A4, Mid Blue paper PW printing paper based on the first three specs of the first five spec groups.

Xerox Symphony 120 A4, Mid Blue paper PW. Media weight: 120 g/m², Product colour: Blue, Printing media thickness: 145 ± 2 µm. Media sheets per package: 250 sheets, Paper dimensions: A4, Bleach type: ECF

Features
Product colour
Blue
Media weight *
120 g/m²
Printing media thickness
145 ± 2 µm
Other features
Media sheets per package
250 sheets
Paper dimensions
A4
Bleach type
ECF
Compliance industry standards
ISO 9706