location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

WOFI Ceiling light ENVY 9Lmp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WOFI Check ‘WOFI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling light ENVY 9Lmp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
905809016000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WOFI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:50:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points WOFI Ceiling light ENVY 9Lmp
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 49.5 W
  • - White
  • - 1 pc(s)
Long product name WOFI Ceiling light ENVY 9Lmp :
The long product name of WOFI Ceiling light ENVY 9Lmp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ceiling light ENVY 9Lmp
More>>>
Short summary description WOFI Ceiling light ENVY 9Lmp:
This short summary of the WOFI Ceiling light ENVY 9Lmp data-sheet is auto-generated and uses the product title and the first six key specs.

WOFI Ceiling light ENVY 9Lmp, Square, Ceiling, Surface mounted, Chrome, Metal, 49.5 W

Long summary description WOFI Ceiling light ENVY 9Lmp:
This is an auto-generated long summary of WOFI Ceiling light ENVY 9Lmp based on the first three specs of the first five spec groups.

WOFI Ceiling light ENVY 9Lmp. Shape: Square, Mounting surface type: Ceiling, Mounting type: Surface mounted. Power consumption (max): 49.5 W, Light colour type: White. Power source type: AC. Width: 325 mm, Depth: 325 mm, Height: 55 mm. Quantity per pack: 1 pc(s)