location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WMF 07.2824.6031 All-purpose pan Round

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WMF Check ‘WMF’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
07.2824.6031
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
728246031
Category:
Shallow pan with a long handle, used for cooking food in hot fat or oil.
Frying Pans Check ‘WMF’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WMF: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description WMF 07.2824.6031 All-purpose pan Round:
This short summary of the WMF 07.2824.6031 All-purpose pan Round data-sheet is auto-generated and uses the product title and the first six key specs.

WMF 07.2824.6031, Round, All-purpose pan, Stainless steel, 250 °C, Ceramic, Gas, Halogen, Induction, Sealed plate, Stainless steel

Long summary description WMF 07.2824.6031 All-purpose pan Round:
This is an auto-generated long summary of WMF 07.2824.6031 All-purpose pan Round based on the first three specs of the first five spec groups.

WMF 07.2824.6031. Shape: Round, Type: All-purpose pan, Product colour: Stainless steel. Diameter: 24 cm. Quantity per pack: 1 pc(s)

Features
Type *
All-purpose pan
Shape *
Round
Product colour *
Stainless steel
Temperature (max)
250 °C
Dishwasher proof
Yes
Lid included *
No
Oven proof
Yes
Features
Suitable for hob types
Ceramic, Gas, Halogen, Induction, Sealed plate
Handles quantity
1
Handle material
Stainless steel
Weight & dimensions
Diameter
24 cm
Packaging data
Quantity per pack
1 pc(s)