location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

White Shark TERMINATOR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
White Shark Check ‘White Shark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TERMINATOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0736373266476
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0736373266476 show
Category:
Separate seat for one person, typically with a back and four legs.
Office & Computer Chairs Check ‘White Shark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by White Shark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:15:15
The date of the most recent change of this product data-sheet in Icecat.
White Shark 0736373266476 user manual (9.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points White Shark TERMINATOR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Armrests: Fixed
  • - Angle Tilt lock: Yes
  • - Tilt lock: No
  • - Head and back pillow: Yes
  • - Seat size (cm): 51x52
  • - Shoulder width (cm): 56
  • - Chair cover material: PU
  • - Dimensions (cm): 69x54x127-134.5
  • - Base type: 5 star base/ Plastic
  • - Installation required: Yes
  • - Angle adjustment: Yes
  • - Tilt: 180°
  • - Castor size and material: 50mm, plastic
  • - Seat height (cm): 45.5 - 52.5
  • - Backrest height (cm): 83
  • - Color: Black/Grey
  • - Frame material: Metal
  • - Load (kg): 120
Long product name White Shark TERMINATOR :
The long product name of White Shark TERMINATOR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black/Grey, 180°, Angle adjustment, 5 star base/ Plastic
More>>>
Short summary description White Shark TERMINATOR:
This short summary of the White Shark TERMINATOR data-sheet is auto-generated and uses the product title and the first six key specs.

White Shark TERMINATOR, Black, Grey, Black, Grey, Polyurethane (PU), Metal, Black, 0 - 180°

Long summary description White Shark TERMINATOR:
This is an auto-generated long summary of White Shark TERMINATOR based on the first three specs of the first five spec groups.

White Shark TERMINATOR. Seat colour: Black, Grey, Backrest colour: Black, Grey, Seat material: Polyurethane (PU). Width: 690 mm, Depth: 540 mm, Height (min): 127 cm