Whirlpool logo

Whirlpool WSF 5511 A+NX side-by-side refrigerator Freestanding 542 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107795
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Whirlpool WSF 5511 A+NX side-by-side refrigerator Freestanding 542 L Stainless steel:

Whirlpool WSF 5511 A+NX, Freestanding, Stainless steel, LCD, 542 L, 554 L, 335 L

Long summary description Whirlpool WSF 5511 A+NX side-by-side refrigerator Freestanding 542 L Stainless steel:

Whirlpool WSF 5511 A+NX. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LCD. Total net capacity: 542 L, Total gross capacity: 554 L. Fridge net capacity: 335 L. Freezing capacity: 12 kg/24h, Storage time during power failure: 5 h, Star rating: 4*. Annual energy consumption: 486 kWh, Energy usage: 1.33 kWh/24h, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.