Whirlpool logo

Whirlpool AFB 1840 A+ Upright freezer Built-in 210 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88582
Info modified on:
22 Apr 2025, 15:08:16
Short summary description Whirlpool AFB 1840 A+ Upright freezer Built-in 210 L White:

Whirlpool AFB 1840 A+, 210 L, 19 kg/24h, SN-T, 39 dB, No Frost system, White

Long summary description Whirlpool AFB 1840 A+ Upright freezer Built-in 210 L White:

Whirlpool AFB 1840 A+. Freezer net capacity: 210 L, Climate class: SN-T, Freezing capacity: 19 kg/24h, Storage time during power failure: 23 h, Noise level: 39 dB, Star rating: 4*, No Frost system. Door hinge: Left. Annual energy consumption: 308 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.