This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Western Digital WD Caviar® 7200 RPM EIDE 250 Gb FDB EIDE/ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD Caviar® 7200 RPM EIDE 250 Gb FDB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD2500LB
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:11:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-year
Long product name Western Digital WD Caviar® 7200 RPM EIDE 250 Gb FDB EIDE/ATA :
The short editorial description of Western Digital WD Caviar® 7200 RPM EIDE 250 Gb FDB EIDE/ATA

Caviar 250 Gb EIDE FDB UATA100 8.9 ms 7200 RPM 2 mb
More>>>
Short summary description Western Digital WD Caviar® 7200 RPM EIDE 250 Gb FDB EIDE/ATA:
This short summary of the Western Digital WD Caviar® 7200 RPM EIDE 250 Gb FDB EIDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital WD Caviar® 7200 RPM EIDE 250 Gb FDB, 250 GB, 7200 RPM

Long summary description Western Digital WD Caviar® 7200 RPM EIDE 250 Gb FDB EIDE/ATA:
This is an auto-generated long summary of Western Digital WD Caviar® 7200 RPM EIDE 250 Gb FDB EIDE/ATA based on the first three specs of the first five spec groups.

Western Digital WD Caviar® 7200 RPM EIDE 250 Gb FDB. HDD capacity: 250 GB, HDD speed: 7200 RPM