Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.92 TB Half-Height/Half-Length (HH/HL) PCI Express 3.0
- - Read speed: 6170 MB/s 1200000 IOPS
- - Write speed: 2200 MB/s 75000 IOPS
- - MLC NVMe 1.2
- - Component for: PC
Warranty:
5 years limited
Long product name Western Digital Ultrastar SN260 Half-Height/Half-Length (HH/HL) 1.92 TB PCI Express 3.0 NVMe MLC
:
1.92 TB, HH-HL AIC, PCIe 3.0 x8 NVMe 1.2, 2200/6170 MB/s, 167.65 x 68.9 x 14.49 mm
The long product name of Western Digital Ultrastar SN260 Half-Height/Half-Length (HH/HL) 1.92 TB PCI Express 3.0 NVMe MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1.92 TB, HH-HL AIC, PCIe 3.0 x8 NVMe 1.2, 2200/6170 MB/s, 167.65 x 68.9 x 14.49 mm
More>>>
Short summary description Western Digital Ultrastar SN260 Half-Height/Half-Length (HH/HL) 1.92 TB PCI Express 3.0 NVMe MLC:
This short summary of the Western Digital Ultrastar SN260 Half-Height/Half-Length (HH/HL) 1.92 TB PCI Express 3.0 NVMe MLC data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital Ultrastar SN260, 1.92 TB, Half-Height/Half-Length (HH/HL), 6170 MB/s
Long summary description Western Digital Ultrastar SN260 Half-Height/Half-Length (HH/HL) 1.92 TB PCI Express 3.0 NVMe MLC:
This is an auto-generated long summary of Western Digital Ultrastar SN260 Half-Height/Half-Length (HH/HL) 1.92 TB PCI Express 3.0 NVMe MLC based on the first three specs of the first five spec groups.
Western Digital Ultrastar SN260. SSD capacity: 1.92 TB, SSD form factor: Half-Height/Half-Length (HH/HL), Read speed: 6170 MB/s, Write speed: 2200 MB/s, Component for: PC