location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Weidmüller KTB GP 303020 AB S4 6MM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Weidmüller Check ‘Weidmüller’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KTB GP 303020 AB S4 6MM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1256360000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4050118093773
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Weidmüller: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Weidmüller KTB GP 303020 AB S4 6MM:
This short summary of the Weidmüller KTB GP 303020 AB S4 6MM data-sheet is auto-generated and uses the product title and the first six key specs.

Weidmüller KTB GP 303020 AB S4 6MM, Electrical enclosure flange, Silver, Stainless steel, 167 mm, 6 mm, 296 mm

Long summary description Weidmüller KTB GP 303020 AB S4 6MM:
This is an auto-generated long summary of Weidmüller KTB GP 303020 AB S4 6MM based on the first three specs of the first five spec groups.

Weidmüller KTB GP 303020 AB S4 6MM. Product type: Electrical enclosure flange, Product colour: Silver, Material: Stainless steel. Width: 167 mm, Depth: 6 mm, Height: 296 mm