Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10x15
- - 200 sheets
- - Material: Paper
- - Multicolour, Pink
Long product name Walther Design Little Angel 10x15 200 Fotos photo album Multicolour, Pink 200 sheets
:
Little Angel 10x15 200 Fotos
The long product name of Walther Design Little Angel 10x15 200 Fotos photo album Multicolour, Pink 200 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Little Angel 10x15 200 Fotos
More>>>
Short summary description Walther Design Little Angel 10x15 200 Fotos photo album Multicolour, Pink 200 sheets:
This short summary of the Walther Design Little Angel 10x15 200 Fotos photo album Multicolour, Pink 200 sheets data-sheet is auto-generated and uses the product title and the first six key specs.
Walther Design Little Angel 10x15 200 Fotos, Multicolour, Pink, 200 sheets, 10x15, Paper
Long summary description Walther Design Little Angel 10x15 200 Fotos photo album Multicolour, Pink 200 sheets:
This is an auto-generated long summary of Walther Design Little Angel 10x15 200 Fotos photo album Multicolour, Pink 200 sheets based on the first three specs of the first five spec groups.
Walther Design Little Angel 10x15 200 Fotos. Product colour: Multicolour, Pink, Maximum capacity: 200 sheets, Media size (1 slide): 10x15