Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 10 x 15
- - 24 sheets
- - Material: Paper
- - Multicolour
Long product name Walther Design Funny Friends 10x15 24 Fotos photo album Multicolour 24 sheets
:
Funny Friends 10x15 24 Fotos
The long product name of Walther Design Funny Friends 10x15 24 Fotos photo album Multicolour 24 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Funny Friends 10x15 24 Fotos
More>>>
Short summary description Walther Design Funny Friends 10x15 24 Fotos photo album Multicolour 24 sheets:
This short summary of the Walther Design Funny Friends 10x15 24 Fotos photo album Multicolour 24 sheets data-sheet is auto-generated and uses the product title and the first six key specs.
Walther Design Funny Friends 10x15 24 Fotos, Multicolour, 24 sheets, 10 x 15, Paper
Long summary description Walther Design Funny Friends 10x15 24 Fotos photo album Multicolour 24 sheets:
This is an auto-generated long summary of Walther Design Funny Friends 10x15 24 Fotos photo album Multicolour 24 sheets based on the first three specs of the first five spec groups.
Walther Design Funny Friends 10x15 24 Fotos. Product colour: Multicolour, Maximum capacity: 24 sheets, Media size (1 slide): 10 x 15