location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Knuffel Konijntje

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Knuffel Konijntje
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-185723 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3417761857236
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Knuffel Konijntje:
This short summary of the VTech Baby Knuffel Konijntje data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Knuffel Konijntje, Poiss/tüdruk

Long summary description VTech Baby Knuffel Konijntje:
This is an auto-generated long summary of VTech Baby Knuffel Konijntje based on the first three specs of the first five spec groups.

VTech Baby Knuffel Konijntje. Aku tüüp: AAA. Toote värv: Mitmevärviline

Funktsioonid
Toote värv *
Mitmevärviline
Materjal
Sünteetiline
Looma tüüp
Küülik
Soovitatav vanus (max)
2 aasta(t)
Soovitatav sugu *
Poiss/tüdruk
Heli
No
Kokkupanek vajalik
No
Toetatud keeled
Hollandi
Eelnevalt kokkupandud
Yes
Päritoluriik
Hiina
Sertifikaat
CE
Õppimis- ja treenimisoskused
Õppimis- ja koolitusoskused
Peenmotoorika treening, Heli õppimine
Kaal ja mõõtmed
Laius
245 mm
Sügavus
70 mm
Kõrgus
240 mm
Kaal
148,3 g
Aku
Patareid puuduvad
No
Toetatud akude arv
1
Aku tüüp
AAA
Taaslaetav aku
No
Pakendi sisu
Akud kaasa arvatud
Yes
Pakendi andmed
Pakendi laius
250 mm
Pakendi sügavus
66 mm
Pakendi kõrgus
241 mm
Pakendi kaal
290 g
Pakendi ruumala
3976,5 cm³
Logistika andmed
Kihid kaubaaluse kohta
6 tk
Tooteid kaubaaluse kohta
252 tk
Põhikaste (välimised) kaubaaluse kihi kohta
7 tk
Põhikastid (välimised) kaubaaluse kohta
42 tk
Põhikasti (välimise) laius
424 mm
Põhikasti (välimine) pikkus
268 mm
Põhikasti (välimise) kõrgus
261 mm
Tooteid põhikasti (välimine) kohta
6 tk
Põhikasti (välimine) brutokaal
2,07 kg
Peamise pakendi GTIN (EAN/UPC)
63417761857238
Põhikasti (välimine) maht
29657,95 cm³
Harmonized System (HS) kood
950300410
Muud funktsioonid
Minimaalne vanus
3 kuu(d)
Brand Image Product code Product Stock Price from
VTech Baby Kruip & Leer Babybeer VTech Baby Kruip & Leer Babybeer
(show image)
80-181123 Kruip & Leer Babybeer
VTech Baby Rijmboekje VTech Baby Rijmboekje
(show image)
80-193223 Rijmboekje
VTech Baby Tuimelaar Po VTech Baby Tuimelaar Po
(show image)
80-193123 Tuimelaar Po