Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Blue protective helmet 74175 made of high density polyethylene with basic comfort
- - shell material: HDPE
- - size adjustment: pinlock latch (55-66 cm)
- - six-point harness made entirely of plastic
- - snapper and chin strap attached directly to the helmet
- - Protective helmet 74175 meets the requirements of EN 397:2012 + A1:2012
- - white helmet - site manager, construction engineer, superintendent,other engineers (e.g. environment); yellow helmet - blue worker; red helmet - visitor, trainee, apprentice; blue helmet - working at heights, machine operator, electrician, power engineer; green helmet - occupational health and safety worker; orange helmet - surveyor; black helmet - architect, author's superintendent.
Long product name VOREL 74175 safety headgear
:
Safety Helmet Blue Hdpe
The long product name of VOREL 74175 safety headgear. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Safety Helmet Blue Hdpe
More>>>
Short summary description VOREL 74175 safety headgear:
This short summary of the VOREL 74175 safety headgear data-sheet is auto-generated and uses the product title and the first six key specs.
VOREL 74175, 1 pc(s)
Long summary description VOREL 74175 safety headgear:
This is an auto-generated long summary of VOREL 74175 safety headgear based on the first three specs of the first five spec groups.
VOREL 74175. Quantity per pack: 1 pc(s)