location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VOREL 17470 rope 50 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VOREL Check ‘VOREL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17470
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083174704
Category:
Length of thick strong cord made by twisting together strands of hemp, sisal, nylon, or similar material
Ropes Check ‘VOREL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VOREL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 02:58:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VOREL 17470 rope 50 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Professional masonry cord made of polypropylene yarn, using the braiding method on a braiding machine.
  • - In contrast to cheap ropes made of the same material on crochet machines, it is characterized by very high resistance to tearing, low stretch and abrasion resistance
  • - shows high resistance to oil, gasoline, uv radiation and moisture.
Long product name VOREL 17470 rope 50 m :
The long product name of VOREL 17470 rope 50 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sznur Murarski 50M
More>>>
Short summary description VOREL 17470 rope 50 m:
This short summary of the VOREL 17470 rope 50 m data-sheet is auto-generated and uses the product title and the first six key specs.

VOREL 17470, 50 m, 1.7 mm, 1 pc(s)

Long summary description VOREL 17470 rope 50 m:
This is an auto-generated long summary of VOREL 17470 rope 50 m based on the first three specs of the first five spec groups.

VOREL 17470. Length: 50 m, Diameter: 1.7 mm. Quantity per pack: 1 pc(s)