location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's TVB 2350 - TV wall support - Anthracite Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVB 2350 - TV wall support - Anthracite
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVB2350A
Category
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:59:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Vogel's TVB 2350 - TV wall support - Anthracite Silver :
The short editorial description of Vogel's TVB 2350 - TV wall support - Anthracite Silver

TVB 2350 - TV wall support - Anthracite
More>>>
Vogel's TVB 2350 - TV wall support - Anthracite Silver:
The official marketing text of Vogel's TVB 2350 - TV wall support - Anthracite Silver as supplied by the manufacturer

The TVB 2350 is a TV wall support featuring no less then 3 pivot points for the maximum in flexibility. It is suitable for TVs with a screen size from 20" to 25" (51 to 63 cm).

This universal TV wall support offers you an optimal viewing position (tilt and turn function), and frees up valuable floor space. All cables are out of sight thanks to our Cable Inlay System (CIS®) This high-quality product is TUV tested (including a load test of 3 times the maximum weight). It is available in different colours.

Short summary description Vogel's TVB 2350 - TV wall support - Anthracite Silver:
This short summary of the Vogel's TVB 2350 - TV wall support - Anthracite Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's TVB 2350 - TV wall support - Anthracite, 60 kg, 10, Silver

Long summary description Vogel's TVB 2350 - TV wall support - Anthracite Silver:
This is an auto-generated long summary of Vogel's TVB 2350 - TV wall support - Anthracite Silver based on the first three specs of the first five spec groups.

Vogel's TVB 2350 - TV wall support - Anthracite. Maximum weight capacity: 60 kg. Tilt angle range: 10. Product colour: Silver

Mounting
Maximum weight capacity *
60 kg
Mounting type *
Wall
Ergonomics
Tilt angle range
10
Ergonomics
Turn angle
160°
Design
Product colour *
Silver
Weight & dimensions
Weight
6.41 kg