location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFA 8895 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFA 8895
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EFA8895 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712285315831 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifelong
Long product name Vogel's EFA 8895 Grey :
The long product name of Vogel's EFA 8895 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EFA 8895, Uni stud adapter L
More>>>
Vogel's EFA 8895 Grey:
The official description of Vogel's EFA 8895 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EFA 8895 is a studadapter for 16" studs; suitable for EFW 8345.

All 8000 Series wall mounts are single stud mountable. Double stud mounting is already incorporated in the larger flat products (EFW 8205, EFW 8305 and EFW 8405). Although technically not required, a double stud adapter is available for EFW 8245 (EFA 8890) and EFW 8345 (EFA 8895).

Short summary description Vogel's EFA 8895 Grey:
This short summary of the Vogel's EFA 8895 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFA 8895, Grey

Long summary description Vogel's EFA 8895 Grey:
This is an auto-generated long summary of Vogel's EFA 8895 Grey based on the first three specs of the first five spec groups.

Vogel's EFA 8895. Product colour: Grey

Technical details
Product colour *
Grey
Weight & dimensions
Width
225 mm
Depth
11 mm
Weight & dimensions
Height
258 mm
Packaging data
Package width
264 mm
Package depth
224 mm
Package height
25 mm
Brand Image Product code Product Stock Price from
Vogel's EFA 8890 Grey Vogel's EFA 8890 Grey
(show image)
73201279 EFA 8890 0.00
(excl. VAT)
0 (incl. VAT)