location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFA 8740 Black Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFA 8740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73201376 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712285316845 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifelong
Long product name Vogel's EFA 8740 Black Aluminium :
The long product name of Vogel's EFA 8740 Black Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EFA 8740, Cable cover 94 cm, Black
More>>>
Vogel's EFA 8740 Black Aluminium:
The official description of Vogel's EFA 8740 Black Aluminium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the Vogel's 8000 Series cable cover you can hide all cables safely and tidily.

The cable covers are available in 2 widths and 3 colours. The EFA8740 is suitable for at most 4 cables, the EFA 8741 hides at most 8 cables. Both models are supplied in white, black and anodised aluminium. Assembly is easy, a drilling template is supplied.

Short summary description Vogel's EFA 8740 Black Aluminium:
This short summary of the Vogel's EFA 8740 Black Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFA 8740, Aluminium, Black

Long summary description Vogel's EFA 8740 Black Aluminium:
This is an auto-generated long summary of Vogel's EFA 8740 Black Aluminium based on the first three specs of the first five spec groups.

Vogel's EFA 8740. Material: Aluminium, Product colour: Black

Technical details
Product colour *
Black
Material
Aluminium
Depth (imperial)
2.08 cm (0.82")
Height (imperial)
94 cm (37")
Width (imperial)
4.95 cm (1.95")
Weight & dimensions
Width
49.5 mm
Depth
20.9 mm
Height
940 mm
Packaging data
Package width
950 mm
Package depth
54 mm
Package height
25 mm
Brand Image Product code Product Stock Price from
Vogel's EFA 8740 White Aluminium Vogel's EFA 8740 White Aluminium
(show image)
73201375 EFA 8740 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFA 8740 Aluminium Vogel's EFA 8740 Aluminium
(show image)
73201377 EFA 8740 0.00
(excl. VAT)
0 (incl. VAT)