location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VIRON CTBK001-N electric bicycle Black 66 cm (26") 38 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIRON Check ‘VIRON’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CTBK001-N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTBK001-N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054748999917
Category:
Bicycle with an integrated electric motor which can be used for propulsion.
Electric Bicycles Check ‘VIRON’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIRON: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Sep 2022 13:57:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 ans
Long product name VIRON CTBK001-N electric bicycle Black 66 cm (26") 38 kg :
The long product name of VIRON CTBK001-N electric bicycle Black 66 cm (26") 38 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250W, 25km/h, 30km, 36V, 12Ah, 5h, 26", 85 cm, 36V, 1600mA, 38 kg, 110 kg, 143 x 28 x 76 cm, 53 kg
More>>>
Short summary description VIRON CTBK001-N electric bicycle Black 66 cm (26") 38 kg:
This short summary of the VIRON CTBK001-N electric bicycle Black 66 cm (26") 38 kg data-sheet is auto-generated and uses the product title and the first six key specs.

VIRON CTBK001-N, 12 Ah, 36 V, 6 h, 38 kg, 280 mm, 1430 mm

Long summary description VIRON CTBK001-N electric bicycle Black 66 cm (26") 38 kg:
This is an auto-generated long summary of VIRON CTBK001-N electric bicycle Black 66 cm (26") 38 kg based on the first three specs of the first five spec groups.

VIRON CTBK001-N. Battery capacity: 12 Ah, Battery voltage: 36 V, Charging time: 6 h. Weight (including battery): 38 kg. Package width: 280 mm, Package depth: 1430 mm, Package height: 760 mm