Product Brochure/Datasheet
(0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Automotive Grade Thin Film Precision Chip Resistor - AR..A Series
- - AR..A Series0805 ±1% 15 1/8W Series26.7KΩ 5K/Reel
Long product name Viking AR05FTNW2672A chip resistor
:
Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR05FTNW2672A)
The short editorial description of Viking AR05FTNW2672A chip resistor
Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR05FTNW2672A)
More>>>
Short summary description Viking AR05FTNW2672A chip resistor:
This short summary of the Viking AR05FTNW2672A chip resistor data-sheet is auto-generated and uses the product title and the first six key specs.
Viking AR05FTNW2672A, 0.125 W, 100 V, 1%, 26700 Ω, 15 ppm /℃, 0.0492" (1.25 mm)
Long summary description Viking AR05FTNW2672A chip resistor:
This is an auto-generated long summary of Viking AR05FTNW2672A chip resistor based on the first three specs of the first five spec groups.
Viking AR05FTNW2672A. Power: 0.125 W, Voltage: 100 V, Tolerance: 1%. Width: 0.0492" (1.25 mm), Depth: 0.0787" (2 mm), Height: 0.0217" (0.55 mm). Package width: 7.01" (178 mm), Package depth: 7.01" (178 mm), Package height: 0.453" (11.5 mm). Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)