location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Viking AR05FTNW0120A chip resistor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viking Check ‘Viking’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR05FTNW0120A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR05FTNW0120A
Category:
Chip resistors are integrated circuit (IC) devices manufactured in square or rectangular chip packages. ResistorsHF Resistors from Anaren Inc are components that oppose the flow of electrical current. They can be used to protect, operate, or control circuits.
Chip Resistors Check ‘Viking’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viking: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:47:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Viking AR05FTNW0120A chip resistor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Automotive Grade Thin Film Precision Chip Resistor - AR..A Series
  • - AR..A Series0805 ±1% 15 1/8W Series12Ω 5K/Reel
Long product name Viking AR05FTNW0120A chip resistor :
The long product name of Viking AR05FTNW0120A chip resistor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR05FTNW0120A)
More>>>
Short summary description Viking AR05FTNW0120A chip resistor:
This short summary of the Viking AR05FTNW0120A chip resistor data-sheet is auto-generated and uses the product title and the first six key specs.

Viking AR05FTNW0120A, 0.125 W, 100 V, 1%, 12 Ω, 15 ppm /℃, 1.25 mm

Long summary description Viking AR05FTNW0120A chip resistor:
This is an auto-generated long summary of Viking AR05FTNW0120A chip resistor based on the first three specs of the first five spec groups.

Viking AR05FTNW0120A. Power: 0.125 W, Voltage: 100 V, Tolerance: 1%. Width: 1.25 mm, Depth: 2 mm, Height: 0.55 mm. Package width: 178 mm, Package depth: 178 mm, Package height: 11.5 mm. Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)