Viewsonic logo

Viewsonic PGD-250 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13080
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Viewsonic PGD-250 Black:

Viewsonic PGD-250, Mini-USB B, 50 h, 110 mA, 168 x 43 x 162 mm, 39 g, Black

Long summary description Viewsonic PGD-250 Black:

Viewsonic PGD-250. USB connector type: Mini-USB B. Battery life (max): 50 h, Power consumption: 110 mA. Dimensions (WxDxH): 168 x 43 x 162 mm, Weight: 39 g. Product colour: Black. Package dimensions (WxDxH): 207 x 107 x 67 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.