Vertiv logo

Vertiv Cyclades ACS16 KVM switch Rack mounting Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46356
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Cyclades ACS16 KVM switch Rack mounting Grey:

Vertiv Cyclades ACS16, Rack mounting, 1U, Grey

Long summary description Vertiv Cyclades ACS16 KVM switch Rack mounting Grey:

Vertiv Cyclades ACS16. Product colour: Grey, Rack capacity: 1U, Certification: FCC Part 15 Class A, EN55022, Class A (CE), EN55024, UL/cUL, TUV/GS, Japan VCCI V3/2003.4, BSMI,CB.... Weight: 3.04 kg. Connectivity technology: Wired, Dimensions (WxDxH): 431.8 x 215.9 x 44.5 mm, Compatible operating systems: Linux

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.