location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5'' Portable Hard Drive FireWire/USB 2.0 160GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47561
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:38:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
  • - Silver
Warranty: 2 Year.
Long product name Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver :
The long product name of Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5'' Portable Hard Drive FireWire/USB 2.0 160GB
More>>>
Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver:
The official description of Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our palm sized FireWire/USB 2.0 portable hard drive is light weight making it easy to carry with you. Weighing only 163 grams it packs portability and capacity in one!

Store and carry your digital and day to day working files on this truly mobile drive. Its stylish smooth design sits neatly on the modern desk top as the perfect accompaniment to your iBook or Mac.

The Verbatim portable hard drive is Fire/Wire 400 or USB 2.0 bus powered and requires no external power for operation; simply plug ‘n’ play.

Compatible with Mac Time Machine™ feature in Mac OS X 10.5 Leopard the portable hard drive provides an ideal system back up solution.

Short summary description Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver:
This short summary of the Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB, 160 GB, 2.0, 5400 RPM, Silver

Long summary description Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver:
This is an auto-generated long summary of Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver based on the first three specs of the first five spec groups.

Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB. HDD capacity: 160 GB. USB version: 2.0. HDD speed: 5400 RPM. Product colour: Silver

Hard drive
HDD capacity *
160 GB
HDD speed *
5400 RPM
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
Maximum data transfer rate *
480 Mbit/s
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
Features
Product colour *
Silver
Power
Bus powered *
USB
Weight & dimensions
Weight *
163 g
Other features
USB 2.0 ports quantity
1
USB required
Yes
USB cable
USB
FireWire cable
Yes
Internal
No
Mac compatibility
Yes
Quick start guide
Yes
Compatible operating systems
Windows 2000/XP/Vista Mac OS 9.x / 10.1+
Dimensions (WxDxH)
135 x 85 x 25 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:41:19
Uk has collected 1 expert review for Verbatim 2.5'' Portable Hard Drive FireWire/USB 2.0 160GB external hard drive Silver and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
technogog.com
Updated:
2011-10-04 12:41:19
Flash drives are nice, but they’re not large enough yet to take huge amounts of data with us, so that’s where portable hard drives come in handy. Of course you can get a large 3.5″ hard drive, but when portability is a factor you’ll...
Good Small and Portable, Seems well made overall, Excellent speed...
Bad Formatted to Apple file system, Plastic Enclosure...
Bottom line The Verbatim 160GB Portable Hard Drive is not a bad little product overall, it’s fast and lightweight, making it nice and portable to take with you where ever you go.The plastic enclosure is a small concern, but most people will be careful anyway wi...
90%