location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pacemark 3410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91801301
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 216 DPI 550 cps
  • - 58.5 dB
  • - Buffer size: 64 KB
  • - 200 million characters
  • - Mean time between failures (MTBF): 8000 h
Warranty: 1-year parts, labor and printhead.
Long product name OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps :
The long product name of OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pacemark 3410 Dot Matrix Printer - 9-pin - 550 cps Mono - 240 x 216
More>>>
Short summary description OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps:
This short summary of the OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Pacemark 3410, 550 cps, 240 x 216 DPI, 417 cps, 8 copies, 64 KB, 58.5 dB

Long summary description OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps:
This is an auto-generated long summary of OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps based on the first three specs of the first five spec groups.

OKI Pacemark 3410. Maximum print speed: 550 cps, Maximum resolution: 240 x 216 DPI, Normal print speed: 417 cps. Buffer size: 64 KB, Sound pressure level (printing): 58.5 dB. Print head life: 200 million characters, Ribbon life: 7.5 million characters, Mean time between failures (MTBF): 8000 h. Weight: 25.4 kg. Dimensions (WxDxH): 540 x 483 x 203 mm, Media thickness: 0.5 mm, Compatible operating systems: Windows XP, 2000, 98/95, 3.x & NT 4.0; MS-DOS.