location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3700WUAK-WA091W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PT0342-M00BP0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081687818
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2023 20:03:08
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90PT0342-M00BP0 user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 5 5500U (8MB Cache, 2.1GHz)
  • - 68.6 cm (27") Full HD 1920 x 1080 LCD
  • - 16GB DDR4-SDRAM & 1000GB HDD, 512GB SSD
Long product name ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White :
The long product name of ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 5500U (8MB Cache, 2.1GHz), 16GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, 68.6 cm (27") Full HD 1920 x 1080 LCD, AMD Radeon Graphics, LAN, WLAN, Bluetooth, Webcam, Windows 11 Home 64-bit
More>>>
ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
The official description of ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Broaden the vision with unlimited enjoyment
The stunningly beautiful ASUS M3700 all-in-one PC has a 27-inch FHD LED display with a near-invisible 3 mm display bezel that gives you edge-to-edge visuals and an incredible 91% screen-to-body ratio. Combined with its advanced ASUS SonicMaster audio — featuring a DTS Audio Processing bass-reflex speaker system and two-way AI-powered noise cancelation — M3700 immerses you in amazing visuals and superb sound for the ultimate entertainment experience.

Display
Incredible NanoEdge display
The space-saving ASUS M3700 is remarkably slim and light, and its multitouch* NanoEdge display features an impossibly thin bezel for edge-to-edge viewing and an impressive 91% screen-to-body ratio. This stunning 27-inch widescreen display includes wide-view technology that makes it perfect for sharing pictures or videos with friends and family. With Full HD (1920 x 1080) resolution, you’ll enjoy games and movies in vivid detail, with amazing color and contrast. And with its precise 10-point multitouch* capability, it’s easier than ever to interact with ASUS M3700 using intuitive multi-finger gestures for navigation and control!
* Selected models only.

Display
Vibrant and vivid!
The NanoEdge display on ASUS M3700 features wide 178° viewing angles, and a wide 100% sRGB color gamut for vivid and realistic-looking colors. It also includes exclusive ASUS Splendid technology to ensure true-to-life colors — whether it’s an image of a sunset, a clear blue sky, or subtle skin tones.

Beauty
Seamless, effortless
ASUS M3700 has a simple yet elegant integrated stand that’s sculpted from a single piece of aluminum. Designed for complete stability and a graceful appearance, its shape is based on the Chinese character 人, for ‘human’. A perfectly balanced hinge keeps the screen firmly in place, while allowing you to effortlessly tilt the display to the most comfortable angle.

Processor
Blitz through everyday tasks
Powered by the productive AMD Ryzen processors, ASUS M3700 delivers effortless performance for smooth multitasking. So whatever task is at hand, you’ll finish it quicker! ASUS M3700 is the perfect solution for your everyday computing needs, whether you want to surf the web, watch videos, or just catch up with emails.

Noise Cancelation
Next-level two-way AI noise-canceling audio technology
ASUS M3700 has AI-powered noise-canceling technology that employs sophisticated machine-learning techniques. The technology includes both an upstream function to filter noise around the speaker, and a downstream function to eliminate noise from the person at the other end of the conversation. This ensures minimal distraction for high-quality communication, so it’s just like being in the room with other people. It also includes shortcut keys to enable the technology or mute the microphones with simple clicks.

Audio
Advanced bass-reflex speakers
For amazingly immersive multimedia experiences, ASUS M3700 has two integrated high-quality stereo speakers use an advanced bass-reflex design — a design typically only available in hi-fi speaker systems — to deliver smooth, powerful bass and clear, full-range sound that has to be heard to be believed.

SonicMaster
High-fidelity sound, expertly optimized
Exclusive ASUS SonicMaster technology gives ASUS M3700 better-than-ever audio quality. SonicMaster combines powerful audio hardware and fine-tuned software to deliver sound that’s unlike anything you’ve ever heard from an all-in-one PC, with deep, rich bass and crystal-clear vocals — even at high volume levels.

DTS Audio Processing
Easy audio optimization
DTS Audio Processing is an audio-processing algorithm for speakers and headphones that’s built-in to ASUS M3700. You can experience enhanced audio through its powerful speakers, with distortion-free sound and deeper bass. Open the DTS Audio Processing app via the Windows Start menu and choose from the different audio modes, including presets for Music, Movies, and Gaming.

Connectivity
Fast, convenient connectivity
ASUS M3700 has an HDMI-in port that lets you hook up video and audio from any device with an HDMI output, giving you an amazing big-screen experience for your laptop, mobile device, game console or even a set-top TV box! There are also four USB 3.2 Gen 1 ports for connecting all your peripherals, and an HDMI-out port for connecting an extra external display. And for ultra-fast and convenient wireless connectivity, M3700 features up to gigabit-class WiFi 6* (802.11ax).
* Selected models only.

Short summary description ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
This short summary of the ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS M3700WUAK-WA091W, 68.6 cm (27"), Full HD, AMD Ryzen™ 5, 16 GB, 1.51 TB, Windows 11 Home

Long summary description ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
This is an auto-generated long summary of ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White based on the first three specs of the first five spec groups.

ASUS M3700WUAK-WA091W. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: LCD. Processor family: AMD Ryzen™ 5, Processor frequency: 2.1 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon Graphics. Built-in camera. Operating system installed: Windows 11 Home. Product colour: White

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
LCD
RGB colour space
sRGB
Colour gamut
100%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5500U
Processor cores
6
Processor boost frequency
4 GHz
Processor frequency *
2.1 GHz
Processor cache
8 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
2
HDMI input ports quantity
1
HDMI output ports quantity
1
HDMI version
1.4
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Colour name
White
Product colour *
White
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
HDD user password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Trial software
1-month trial for new Microsoft 365 customers. Credit card required.
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width (with stand)
613 mm
Depth (with stand)
189 mm
Height (with stand)
456 mm
Weight (with stand)
8.7 kg
Depth (without stand)
51 mm
Logistics data
Harmonized System (HS) code
84713000
Disclaimer ASUS M3700WUAK-WA091W AMD Ryzen™ 5 5500U 68.6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1.51 TB HDD+SSD Windows 11 Home Wi-Fi 6 (802.11ax) White:
Disclaimer

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.