location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus iPad 2 Stylus stylus pen Navy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad 2 Stylus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMM0112AEU show
Show alternative article codes used in the online market place
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 22:18:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Targus iPad 2 Stylus stylus pen Navy :
The long product name of Targus iPad 2 Stylus stylus pen Navy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus for iPad 2 Navy
More>>>
Targus iPad 2 Stylus stylus pen Navy:
The official description of Targus iPad 2 Stylus stylus pen Navy as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Stylus for Apple iPad makes it easy to take notes, draw or simply turn a page. The stylus features a durable rubber tip that won’t scratch the iPad’s surface and allows the user to type accurately and comfortably. The stylus engages directly with your electronic, touch-screen device, requires no power or software to operate and instantly works right out of the box.

Short summary description Targus iPad 2 Stylus stylus pen Navy:
This short summary of the Targus iPad 2 Stylus stylus pen Navy data-sheet is auto-generated and uses the product title and the first six key specs.

Targus iPad 2 Stylus, Navy, iPad, iPod Touch, iPhone, RoHS, 1 pc(s), 115 x 10 x 10 mm

Long summary description Targus iPad 2 Stylus stylus pen Navy:
This is an auto-generated long summary of Targus iPad 2 Stylus stylus pen Navy based on the first three specs of the first five spec groups.

Targus iPad 2 Stylus. Product colour: Navy, Compatibility: iPad, iPod Touch, iPhone. Sustainability certificates: RoHS. Quantity per pack: 1 pc(s). Dimensions (WxDxH): 115 x 10 x 10 mm

Features
Compatibility
iPad, iPod Touch, iPhone
Product colour *
Navy
Sustainability
Sustainability certificates
RoHS
Packaging data
Quantity per pack
1 pc(s)
Other features
Dimensions (WxDxH)
115 x 10 x 10 mm
Brand Image Product code Product Stock Price from
Targus AMM01 stylus pen 10 g Black Targus AMM01 stylus pen 10 g Black
(show image)
AMM01EU AMM01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)