location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion T5 AMD Ryzen™ 7 5800 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90RC01BKMH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196119969076 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion T5 AMD Ryzen™ 7 5800 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 5800 (32MB Cache, 3.4GHz)
  • - NVIDIA GeForce RTX 3070 (8GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM & 1000GB SSD
Long product name Lenovo Legion T5 AMD Ryzen™ 7 5800 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black :
The long product name of Lenovo Legion T5 AMD Ryzen™ 7 5800 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 5800 (32MB Cache, 3.4GHz), 16GB DDR4-SDRAM, 1000GB SSD, NVIDIA GeForce RTX 3070 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 11 Home 64-bit
More>>>
Lenovo Legion T5 AMD Ryzen™ 7 5800 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
The official description of Lenovo Legion T5 AMD Ryzen™ 7 5800 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Award-winning performance. Optimized.
Get ground-breaking gameplay from the world’s most advanced processor, with impressive performance that lets you move faster, aim better, and bring your best to every battle. Watch games come to life with immersive visuals and responsiveness. Elevate your game with PCs powered by AMD Ryzen™ 3000 Series desktop processors.


Because seeing is believing
Gain unlimited access to over 100 high-quality PC games on Windows 10 with Xbox Game Pass for PC (Beta)1. Join for a low monthly price during the Beta period2. Download and play new games on day one like Gears 5—plus recent blockbusters like Age of Empires II and critically-acclaimed indie games. With games added all the time, you’ll always have something new to play. 1Active subscription required; continues until cancelled; game catalog varies over time. Requires Windows 10 and an app to play PC games. See details at xbox.com/pcgamesplan and xbox.com/gamepass2Price subject to availability.


Red-hot performance meets extraordinary cooling
Behind the blistering speeds lies the enhanced Legion Coldfront 2.0 cooling system. It complements the high-octane, peak-performing Legion Tower 5 (AMD) gaming desktop through improved fin thermals, 150W RGB CPU cooler, and larger fans that keep the air circulating throughout the airy 26L interior.With Q-control, you can cycle through performance, balance, or quiet mode to suit your needs. So, go ahead, unleash your raw, savage inner beast or minimize the noise to get more done.


A fully armed & operational battle station
The gamer-inspired look and feel of the Legion Tower 5 (AMD) gaming desktop begins with its robust and solid frame. It holds a hefty 26L interior volume, sports an ample range of ports, and has a carry-handle in the rear—the building blocks of a true battle station. A blue LED logo illuminating the Phantom Black casing, transparent side panel, and internal ARGB lighting round out the stunning design.

Short summary description Lenovo Legion T5 AMD Ryzen™ 7 5800 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
This short summary of the Lenovo Legion T5 AMD Ryzen™ 7 5800 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion T5, 3.4 GHz, AMD Ryzen™ 7, 5800, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion T5 AMD Ryzen™ 7 5800 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black:
This is an auto-generated long summary of Lenovo Legion T5 AMD Ryzen™ 7 5800 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Tower PC Black based on the first three specs of the first five spec groups.

Lenovo Legion T5. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5800. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
5800
Processor cores
8
Processor boost frequency
4.6 GHz
Processor frequency *
3.4 GHz
Processor cache
32 MB
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 3070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Volume
26 L
Placement supported
Vertical
Product colour *
Black
Housing material
Metal
Performance
Motherboard chipset
AMD B550
Audio chip
Realtek ALC892
Audio system
High Definition Audio
Password protection
Yes
Password protection type
Power on, Supervisor
Trusted Platform Module (TPM)
No
Product type *
PC
Software
Operating system installed *
Windows 11 Home
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French
Power
Power supply *
550 W
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Certification
ErP Lot 3
Weight & dimensions
Width *
205 mm
Depth *
396 mm
Height *
411 mm
Weight *
14 kg
Packaging content
Mouse included
No
Keyboard included
No
Logistics data
Harmonized System (HS) code
84715000