location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS X515EA-EJ1472W Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X515EA-EJ1472W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0TY2-M24590
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081381778
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NB0TY2-M24590 user manual (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS X515EA-EJ1472W Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home 64-bit
  • - Intel Core i5-1135G7 (8MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 TN
  • - 16GB DDR4-SDRAM (2 x 8) & 1000GB SSD
Long product name ASUS X515EA-EJ1472W Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver :
The short editorial description of ASUS X515EA-EJ1472W Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Intel Core i5-1135G7 (8MB Cache), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 TN, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS X515EA-EJ1472W Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
The official marketing text of ASUS X515EA-EJ1472W Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver as supplied by the manufacturer

Easy portability. Effortless productivity.
One of the world’s smallest all-rounder 15-inch laptops

Whether for work or play, ASUS X515 is the entry-level laptop that delivers powerful performance and immersive visuals. Its NanoEdge display boasts wide 178° viewing angles and a matte anti-glare coating for a truly engaging experience. Inside, it’s powered by up to an Intel® Core™ i7 processor with 16 GB 2400 MHz RAM, and features and NVIDIA® MX330 discrete graphics. A dual-storage design with up to a 1 TB PCIe® SSD and a 1 TB HDD gives you the perfect combination of large storage capacity and fast data read / write speeds. There’s also Intel® Optane™ memory support1 to help speed things up even more.

Efficiency
Fast and efficient
With up to an Intel® Core™ i7 processor, and NVIDIA® MX330 discrete graphics. ASUS X515 helps you get things done swiftly and efficiently.

Dual Storage
Store more, do more
ASUS X515 has a dual storage design to give you the benefits of superfast data performance and a large storage capacity. Install apps on the SSD for quicker response and loading times, and use the HDD to store large files such as movies, music libraries, and photo albums. ASUS X515 also supports Intel® Optane™ memory1 technology so apps load faster and multitasking feels smoother.

NanoEdge Display
Get a wider view of the world
The NanoEdge display gives ASUS X515 a vast screen area for an immersive viewing experience for work and play. Its wide-view FHD panel features an anti-glare coating to reduce unwanted distractions from irritating glare and reflections, so you can truly focus on what’s in front of you.

Stylish & Portable
Empower your dynamic lifestyle!
With an overall weight of just 1.8 kg2, the extremely portable ASUS X515 is the lightweight laptop that keeps up with your fast-paced lifestyle. It looks good, too, with its Transparent Silver or Slate Grey finish.

Fingerprint Sensor
Just touch to log in!
Accessing ASUS X515 has never been easier or more secure! With the built-in fingerprint sensor3 in the touchpad and Windows Hello, there’s no need to type in your password every time — all you need is a single touch!

Keyboard
Exactly your type
The full-size backlit keyboard3 on ASUS X515 is perfect for working in dim environments. Ergonomically designed, its sturdy, one-piece construction and 1.4 mm key travel provide a comfortable typing experience.

Connectivity
Constantly connected
ASUS X515 is equipped with the reversible USB-C® 3.2 port, featuring an any-way-up design that makes connecting devices as easy as possible. It also delivers data transfer speeds up to 10x faster4 than older USB 2.0 connections! It also includes USB 3.2 Type-A and USB 2.0 ports, HDMI output, and a microSD card reader — so you can easily connect all your current peripherals, displays and projectors with zero hassle.

Enhanced Protection
Internal protection / HDD protection and chassis enhancements
ASUS X515 features E-A-R® HDD shock dampening to protect your data from every bump, while its reinforced chassis improves typing and allows you to open and close the lid in one smooth motion.

MyASUS
Get the very best from your PC with MyASUS
MyASUS is the easy way to access handy ASUS apps that help you get more out of your laptop or desktop PC. Multitask using your iOS or Android phone with your PC, optimize your PC’s performance or contact after-sales service and support. There’s also a huge range of popular app downloads and exclusive offers just for you!

Short summary description ASUS X515EA-EJ1472W Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
This short summary of the ASUS X515EA-EJ1472W Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS X515EA-EJ1472W, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS X515EA-EJ1472W Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
This is an auto-generated long summary of ASUS X515EA-EJ1472W Intel® Core™ i5 i5-1135G7 Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver based on the first three specs of the first five spec groups.

ASUS X515EA-EJ1472W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1135G7. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Silver. Weight: 1.8 kg

Design
Color name
Transparent Silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Housing material
Plastic
Market positioning
Home
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
TN
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Anti-glare screen
Yes
Display brightness
200 cd/m²
RGB colour space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5 generasi ke-11
Processor *
i5-1135G7
Processor number of cores
4
Processor boost frequency
4.2 GHz
Processor cache
8 MB
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
0.9 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
1x SO-DIMM
Memory, maximum *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
Solid-state drive interfaces
PCI Express 3.0
SSD form factor
M.2
Optical drive *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
SonicMaster
Built-in microphone
Yes
Camera
Front camera
Yes
Infrared (IR) camera
No
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
1x1
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Power adapter barrel connector
4.0 mm
Performance
Repairability index
6.2
Keyboard
Pointing device
Touchpad
Keyboard
QWERTY
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
37 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
360 mm
Depth
235 mm
Height
19.9 mm
Weight *
1.8 kg