Bullet Points HP ProBook 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Windows 10 Pro 64-bit
- - Intel Core i3-1115G4 (6MB Cache)
- - 33.8 cm (13.3") Full HD 1920 x 1080
- - 8GB (3200MHz) DDR4-SDRAM & 128GB SSD
Long product name HP ProBook 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver
:
The long product name of HP ProBook 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i3-1115G4 (6MB Cache), 8GB DDR4-SDRAM, 128GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080, Intel UHD Graphics, Webcam, Windows 10 Pro 64-bit
More>>>
HP ProBook 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:
The official description of HP ProBook 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Modern design for today’s workstyles
With a new compact design, the HP ProBook 430 Laptop PC delivers commercial performance, security, and durability to professionals at growing companies who move from desk to meeting room to home.
Short summary description HP ProBook 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:
This short summary of the HP ProBook 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.
HP ProBook 430 G8, Intel® Core™ i3, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB, Windows 10 Pro
Long summary description HP ProBook 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP ProBook 430 G8 Intel® Core™ i3 i3-1115G4 Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.
HP ProBook 430 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1.28 kg