location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Strix G17 G713QE-HX009T AMD Ryzen 7 5800H Notebook 43,9 სანტიმეტრი (17.3") Full HD 16 გბ DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home შავი, რუხი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Strix G17
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
G713QE-HX009T
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR05F2-M01330 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4711081183310
კატეგორია:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
პორტატული კომპიუტერები (ნოუთბუქები)/ლაპტოპები Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS ROG Strix G17 G713QE-HX009T AMD Ryzen 7 5800H Notebook 43,9 სანტიმეტრი (17.3") Full HD 16 გბ DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home შავი, რუხი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Notebook ჩამჩა შავი, რუხი
  • - AMD Ryzen 7 5800H 3,2 GHz
  • - 43,9 სანტიმეტრი (17.3") Full HD 1920 x 1080 pixels IPS Matt 16:9
  • - 16 გბ DDR4-SDRAM 3200 მჰ 2 x 8 გბ
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 3050 Ti 4 გბ AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet LAN კავშირი 10,100,1000 Mbit/s ბლუთუსი 5.1
  • - Lithium-Ion (Li-Ion) 56 Wh 200 W
  • - Windows 10 Home 64-bit
მეტი>>>
Short summary description ASUS ROG Strix G17 G713QE-HX009T AMD Ryzen 7 5800H Notebook 43,9 სანტიმეტრი (17.3") Full HD 16 გბ DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home შავი, რუხი:
This short summary of the ASUS ROG Strix G17 G713QE-HX009T AMD Ryzen 7 5800H Notebook 43,9 სანტიმეტრი (17.3") Full HD 16 გბ DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home შავი, რუხი data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Strix G17 G713QE-HX009T, AMD Ryzen 7, 3,2 GHz, 43,9 სანტიმეტრი (17.3"), 1920 x 1080 pixels, 16 გბ, 1 TB

Long summary description ASUS ROG Strix G17 G713QE-HX009T AMD Ryzen 7 5800H Notebook 43,9 სანტიმეტრი (17.3") Full HD 16 გბ DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home შავი, რუხი:
This is an auto-generated long summary of ASUS ROG Strix G17 G713QE-HX009T AMD Ryzen 7 5800H Notebook 43,9 სანტიმეტრი (17.3") Full HD 16 გბ DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home შავი, რუხი based on the first three specs of the first five spec groups.

ASUS ROG Strix G17 G713QE-HX009T. პროდუქტის სახეობა: Notebook, ფორმ-ფაქტორი: ჩამჩა. პროცესორის კლასი: AMD Ryzen 7, პროცესორი: 5800H, Processor frequency: 3,2 GHz. დისფლეის დიაგონალი: 43,9 სანტიმეტრი (17.3"), HD type: Full HD, ეკრანის გარჩევადობა: 1920 x 1080 pixels. შიდა მეხსიერება: 16 გბ, შიდა მეხსიერების ტიპი: DDR4-SDRAM. საცავის სრული ტევადობა: 1 TB, Storage media: SSD. On-board graphics adapter model: AMD Radeon Graphics. მოჰყვება ოპერაციული სისტემა: Windows 10 Home. პროდუქტის ფერი: შავი, რუხი

Design
ფერის სახელი
Eclipse Gray
პროდუქტის სახეობა *
Notebook
პროდუქტის ფერი *
შავი, რუხი
ფორმ-ფაქტორი *
ჩამჩა
Market positioning
Gaming
ეკრანი
დისფლეის დიაგონალი *
43,9 სანტიმეტრი (17.3")
ეკრანის გარჩევადობა *
1920 x 1080 pixels
შეხებაზე მგრძნობიარე ეკრაბი *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Display surface
Matt
Anti-glare screen
Yes
გამოსახულების სიკაშკაშე
250 კანდელა კვადრატულ მეტრზე
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
144 Hz
პროცესორი
პროცესორის მწარმოებელი *
AMD
პროცესორის კლასი *
AMD Ryzen 7
პროცესორი *
5800H
პროცესორის რაოდენობა ბირთვით
8
Processor boost frequency
4,4 GHz
Processor frequency *
3,2 GHz
Processor cache
16 მბ
მეხსიერება
შიდა მეხსიერება *
16 გბ
შიდა მეხსიერების ტიპი
DDR4-SDRAM
მეხსიერების საათის სიჩქარე
3200 მჰ
Memory form factor
SO-DIMM
მეხსიერების ლეიაუთი
2 x 8 გბ
მეხსიერების სლოტები
2x SO-DIMM
მაქსიმალური შიდა მეხსიერება *
32 გბ
შენახვის მედია
საცავის სრული ტევადობა *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
პუნქტების SSDs დამონტაჟდა
1
მყარსხეულიანი დისკის ტევვადობა
1 TB
მყარსხეულიანი დისკის ინტერფეისი
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
ოპტიკური დისკ-ამძრავის ტიპი *
No
ბარათის დეშიფრატორ-ინტეგრირებული
No
გრაფიკა
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3050 Ti
Discrete graphics card memory
4 გბ
Discrete graphics memory type
GDDR6
On-board graphics adapter *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon
On-board graphics adapter model *
AMD Radeon Graphics
NVIDIA Max-Q
No
აუდიო
ხმის სისტემა
Dolby Atmos
ინტეგრირებული დინამიკების რაოდენობა
2
ჩამონტაჟებული მიკროფონი
Yes
ქსელში ჩართვა
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
უსადენო LAN ქსელისს ტიპი
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
ანტენის ტიპი
2x2
Ethernet LAN კავშირი
Yes
ეთერნეტის LAN მონაცემთა გადაცემის სიჩქარე
10, 100, 1000 Mbit/s
ბლუთუსი
Yes
ბლუთუსის ვერსია
5.1
დაკავშირებადობა
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
HDMI პორტების რაოდენობა *
1
HDMI ვერსია
2.0b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
კლავიატურა
მიმანიშნებელი ხელსაწყო
სენსორული პანელი
კლავიატურის ლეიაუტი
QWERTY
ციფრული კლავიატურა *
Yes
Keyboard backlit
Yes
პროგრამული უზრუნველყოფა
Operating system architecture
64-bit
მოჰყვება ოპერაციული სისტემა *
Windows 10 Home
Battery
ბატარეის ტექნოლოგია
Lithium-Ion (Li-Ion)
ბატარეის ელემენტების რაოდენობა
4
Battery capacity *
56 Wh
ენერგიის მართვა
ცვლადი დენის ადაპტერის ენერგიის გაფრქვევა
200 W
ცვლადი დენის ადაპტერის სიხშირე
50 - 60 Hz
ცვლადი დენის ადაპტერის შემავალი ვოლტაჟი
100 - 240 V
ცვლადი დენის ადაპტერის გამომავალი დენის ძალა
10 ამპერი
ცვლადი დენის ადაპტერის გამომავალი ვოლტაჟი
20 V
დაცვა
თითის ანაბეჭდის ამომცნობი
No
Password protection
Yes
Password protection type
BIOS, User
წონა და ზომები
სიგანე
395 mm
სიღრმე
282 mm
სიმაღლე (წინა)
2,14 სანტიმეტრი
სიმაღლე (უკანა)
2,46 სანტიმეტრი
წონა *
2,4 kg