location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VivoBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro 15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K3500PC-KJ100T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NB0UW2-M01490 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195553350044 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 23:55:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-11300H (8MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 (4GB GDDR6)
  • - 16GB DDR4-SDRAM & 512GB SSD
Warranty: 2 Years
Long product name ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue :
The long product name of ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-11300H (8MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3050 (4GB GDDR6), WLAN, Webcam, Windows 10 Home 64-bit
More>>>
ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
The official description of ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Express Your Vision
It’s time to show your vibrant new vision to the world! Vivobook Pro 15 lets you express your true colors, with its vivid and stunning 15-inch NanoEdge display and awe-inspiring Harman Kardon-certified audio. Vivobook Pro 15 immerses you in whatever you’re doing, whether it’s work or play. Powered by the latest 11th Gen Intel® H Series CPU with NVIDIA GeForce RTX 3050 graphics and a dual-fan cooling system, and featuring ultrafast WiFi 6, the ultra-stylish Vivobook Pro 15 is the key to expressing your true potential.

PERFORMANCE
Unleash the possibilities

Vivobook Pro 15 is ready and waiting to take you on your journey of discovery. Whatever you need to do — browse, create or play — the latest 11th Gen Intel® H Series CPU with NVIDIA® GeForce® RTX™ 3050 graphics, up to 16 GB memory and a 1 TB PCIe® SSD give you all the horsepower you need to realize your visual creativity. GeForce RTX GPUs provide hardware-accelerated ray tracing and AI capabilities for creators who need next-level performance. Render quicker, broadcast clearer, and edit videos better with NVIDIA GPUs in Studio laptops and desktops.

COLORS
Inspire the true you

Let Vivobook Pro 15 inspire you to make a difference, with bold and unique colors that reflect your positive and diverse outlook. Choose from calming Quiet Blue or youthful Cool Silver — pick the one that best expresses your true spirit!

DESIGN
Designed to impress

Forget ordinary, embrace Vivobook. The unique 3D ASUS logo, with its anodized chevron pattern and tactile texture, adds excitement even before you open the lid. Explore further, and see how the expressive design continues inside, where a warning-striped Enter key takes center stage.

LIGHTWEIGHT
Ready for anywhere

Vivobook Pro 15 keeps you productive and entertained, even on the go. With an overall weight of just 1.65 kg1, Vivobook Pro 15 simply slips into your backpack so it goes where you go, so get out there and show the world who you are.

THERMAL
Stay cool, stay productive

Heat is the enemy of performance. Vivobook Pro 15 is always cool, thanks to its highly efficient dual-fan cooling system. This advanced cooling design ensures that your laptop stays cool to give you maximum performance, anytime and anywhere. ASUS IceCool Plus technology maximizes performance in even the thin and light form factor, with 3 fan profiles to choose from in MyASUS based on personal need.

DISPLAY
Explore more with NanoEdge

Expand your vision beyond the borders with Vivobook Pro 15’s frameless three-sided NanoEdge display. This gives you a vivid and spacious immersive viewing experience, and downsizes dimensions to give Vivobook Pro 15 an ultra-compact footprint. Vivobook Pro 15 uses less of your desk, making more room for you.

WIFI MASTER PREMIUM
A faster connection to the future

Step away from your desk and into the future — whether it’s at home, in a downtown café, or at the airport. Your workspace is wherever you want it to be. Vivobook Pro 15 is equipped with WiFi 6 (802.11ax), which delivers superfast networking speeds for faster large file transfers, responsive online gaming, and super-smooth video chats. It’s also enhanced with exclusive ASUS WiFi Master technology: this includes ASUS WiFi SmartConnect that automatically selects the best WiFi source, so your laptop connects seamlessly to the best WiFi signal and known mobile hotspots.

AUDIO
Premium audio to rock your world

Treat your ears to the unbelievably good Harman Kardon-certified sound system in Vivobook Pro 15. With Vivobook Pro 15, your movies and games are brought to life with exquisitely immersive sound.

NOISE CANCELATION
Next-level ASUS AI Noise-Canceling Technology

With the increase in remote working and video conferences, we’ve introduced ASUS AI Noise-Canceling Technology to ensure the best communications experience. This technology employs machine learning in order to isolate unwanted noise from human speech. The ClearVoice Mic feature in the MyASUS app can filter out ambient noise, and the Multi-Presenter mode normalizes all individual voices from different positions for optimum group conference-call quality. The ClearVoice Speaker feature filters out all ambient noise apart from human speech — so you’ll hear what everyone else is saying. Try the demo to experience the amazing difference that AI Noise-Canceling Technology can make in different environments.
Turn on your device’s audio and press play to experience AI noise-canceling technology

SECURITY
Safe and secure

With its integrated webcam shield and built-in fingerprint sensor, Vivobook Pro 15 takes good care of your privacy and security.

Keep it private
Your privacy is important, so Vivobook Pro 15 has an integrated privacy shield that slides over the webcam for instant privacy, shielding you against prying eyes and disturbances.

One touch login with power button
Accessing Vivobook Pro 15 has never been easier and more secure. With the fingerprint sensor3 on the power button and Windows Hello, there’s no need to type in your password every time — all you need is a single touch.

CONNECTIVITY
All the connections

Vivobook Pro 15 keeps you fully connected, with comprehensive I/O ports including an any-way-up Thunderbolt™ 4 USB-C port, USB 3.2 Gen 1 Type-A and USB 2.0 ports, as well as an HDMI port and a microSD card reader — so you can easily connect your latest peripherals, displays, or projectors with zero hassle. Additionally, Thunderbolt™ 4 USB-C® Easy Charge support means that your Vivobook Pro 15 can be used with a wide range of standard 5-20 V USB-C chargers. You can enjoy hassle-free, ultrafast charging with any PD (Power Delivery) certified charger, including up to the ASUS 120-watt fast-charge adapter.

BACKLIT
True to type

Interacting with Vivobook Pro 15 is now easier than ever. We’ve optimized the touchpad and enlarged it by 27%4, giving you a smoother and more responsive fingertip control. The full-size backlit keyboard on Vivobook Pro 15 is perfect for working in low-light environments. Ergonomically-designed, its sturdy, one-piece construction and 1.35 mm key travel provide a supremely comfortable typing experience.

MYASUS
Get the most from your laptop with MyASUS

MyASUS is the easy way to access ASUS apps that help you get more out of your Vivobook Pro 15. Team your iOS or Android phone with your laptop, optimize performance, or contact after-sales service and support. You can also take advantage of a huge range of popular app downloads and exclusive offers!

Short summary description ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
This short summary of the ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VivoBook Pro 15 K3500PC-KJ100T, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
This is an auto-generated long summary of ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue based on the first three specs of the first five spec groups.

ASUS VivoBook Pro 15 K3500PC-KJ100T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11300H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 10 Home. Product colour: Blue

Design
Colour name
Quiet Blue
Product type *
Laptop
Product colour *
Blue
Form factor *
Clamshell
Market positioning
Home
Introduction year
2021
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
400 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model *
i5-11300H
Processor cores
4
Processor boost frequency
4.4 GHz
Processor cache
8 MB
Configurable TDP-up frequency
3.1 GHz
Configurable TDP-up
35 W
Configurable TDP-down
28 W
Configurable TDP-down frequency
2.6 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA GeForce RTX 3050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Speakers manufacturer
Harman Kardon
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Thunderbolt technology
Yes
HDMI ports quantity *
1
HDMI version
1.4
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Trial software
McAfee LiveSafe 30-day
Operating system installed *
Windows 10 Home
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6 A
AC adapter output voltage
20 V
Security
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
359.8 mm
Depth
235.3 mm
Height (front)
1.89 cm
Height (rear)
1.99 cm
Weight *
1.65 kg
Disclaimer ASUS VivoBook Pro 15 K3500PC-KJ100T Intel® Core™ i5 i5-11300H Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:
Disclaimer

Xbox Game Pass optional. 30-day trial for Xbox Game Pass for PC. Activation required. Credit card required. Unless you cancel, you will be charged the current subscription rate when your trial ends. Game catalog varies over time (xbox.com/gamepass). A conversion ratio applies for Xbox Game Pass Ultimate users. Limit: 1 per person/account.
Product weight may vary according to device configuration.
The figures are based on theoretical performance. Actual performance may vary in real-world situations.
Fingerprint sensor is optional.
27% larger compared to VivoBook 15 K513 (10.4 cm x 7.25 cm).
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.

Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.

* Result from Mobile Mark 2014 office productivity.