Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Home
- - USB Membrane
- - Mini
- - Windows keys
- - Black
- - 1 pc(s)
More>>>
Short summary description BRobotix 963067 keyboard Home USB Black:
This short summary of the BRobotix 963067 keyboard Home USB Black data-sheet is auto-generated and uses the product title and the first six key specs.
BRobotix 963067, Mini, Wired, USB, Membrane, Black
Long summary description BRobotix 963067 keyboard Home USB Black:
This is an auto-generated long summary of BRobotix 963067 keyboard Home USB Black based on the first three specs of the first five spec groups.
BRobotix 963067. Keyboard form factor: Mini, Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane. Cable length: 1.4 m. Recommended usage: Home. Product colour: Black