location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MX 10.0N keyboard Universal USB QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHERRY MX 10.0N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8A-25010LVBGB-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112096501
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:46:11
The date of the most recent change of this product data-sheet in Icecat.
CHERRY G8A-25010LVBGB-2 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MX 10.0N keyboard Universal USB QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mechanic MX Low Profile Keyboard with RGB lighting and metal housing
  • - Original CHERRY MX low-profile switches (made in Germany)
  • - Over 50 million presses per key guaranteed
  • - Stable, very flat metal housing
  • - Innovative metal base for height adjustment
  • - RGB lighting with numerous lighting modes and customization options
Long product name CHERRY MX 10.0N keyboard Universal USB QWERTY UK English Black :
The long product name of CHERRY MX 10.0N keyboard Universal USB QWERTY UK English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CHERRY MX LOW PROFILE RGB SPEED switch, 104 keys, UK Layout, 1.6 m
More>>>
CHERRY MX 10.0N keyboard Universal USB QWERTY UK English Black:
The official description of CHERRY MX 10.0N keyboard Universal USB QWERTY UK English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CHERRY MX 10.0N RGB keyboard provides impressive proof of how flat a premium mechanical keyboard can be. This is enabled using CHERRY MX LOW PROFILE RGB SPEED switches, which are exclusively manufactured in Germany. The overall height of the USB keyboard is just 22 mm. This allows you to type ergonomically and comfortably even without a palm rest. Although it is elegantly slim, its solid metal construction immediately catches the eye. Even the fold-out foot is made entirely of aluminum. As a special feature, this foot folds in automatically as soon as you lift the keyboard up. The keyboard is stable on the desktop and will not slip regardless of whether the foot is up or not. Each key contains an RGB LED with up to 16.8 million colors. In addition to pre-programmed effects, you can also choose your own colors or illuminate individual keys. You have the choice between vivid color effects or discrete single-color lighting. CHERRY MX LOW PROFILE RGB SPEED switches can withstand more than 50 million presses per key. Despite the low profile, you immediately sense the inimitable MX feeling with every keystroke. The switching characteristic is linear, i.e., with no click and without noticeable resistance. The switching point takes effect after actuation of just one millimeter. It is not necessary to push the key all the way down. This not only increases the reaction time, but also ensures that every keystroke is registered. A huge advantage and not just for gamers. Due to the robust construction, great durability and adjustable illumination, the MX 10.0N RGB is not only suitable for gamers and computer enthusiasts, but also for industrial applications. The compact keyboard is at home anywhere and is a genuine all-rounder!

Short summary description CHERRY MX 10.0N keyboard Universal USB QWERTY UK English Black:
This short summary of the CHERRY MX 10.0N keyboard Universal USB QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MX 10.0N, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description CHERRY MX 10.0N keyboard Universal USB QWERTY UK English Black:
This is an auto-generated long summary of CHERRY MX 10.0N keyboard Universal USB QWERTY UK English Black based on the first three specs of the first five spec groups.

CHERRY MX 10.0N. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 104. Backlight type: RGB LED. Cable length: 1.6 m. Recommended usage: Universal. Product colour: Black

Keyboard
Keyboard key switch technology
Cherry MX Low-Profile Speed
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Numeric keypad *
Yes
Keyboard number of keys
104
Keyboard keys operating life
100 million characters
Rollover
N-key rollover
Built-in memory
Yes
Built-in memory capacity
8192 KB
Certification
CE KCC China RoHS UKCA
Design
Backlight *
Yes
Backlight type
RGB LED
Keyboard style
Straight
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Features
Cable length
1.6 m
Detachable cable
Yes
Anti-ghosting
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
425 x 127 x 16 mm
Keyboard weight
854 g
Packaging data
Package width
450 mm
Package depth
180 mm
Package height
40 mm
Package weight
1.07 kg
Packaging content
Number of products included *
1 pc(s)
Manual
Yes
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)