location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY MX 10.0N tastaturi Universală USB QWERTY Nordic Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CHERRY MX 10.0N
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8A-25010LVBPN-2
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4025112096525
Categorie:
Tastatura este perifericul principal de input folosit de toate computerele. Tastatura da posibilitatea utilizatorului sa interactioneze cu computerul. Ca si multe masini de scris, tastatura contine toate literele din alfabet, numere de la 0 - 9 si taste aditionale operationale speciale cum ar fi ajustarea volumului sau sa intrii in casuta postala direct. Exista trei feluri de connexiuni: - USB este cea mai moderna. O puteti recunoaste dupa conectorul dreptunghic. - PS/2 mai exista. Acest tip de conectare este inca folosit, mai ales la PC-uri. - Bluetooth este un alt mod de a connecta, mai modern si fara fire.
Tastaturi Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 39793
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 18 Jun 2024 11:47:19
The date of the most recent change of the data-sheet in Icecat's system
CHERRY G8A-25010LVBPN-2 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY MX 10.0N tastaturi Universală USB QWERTY Nordic Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universală
  • - USB Switch mecanic taste Cherry MX Low-Profile Speed
  • - QWERTY Nordic
  • - Tastatură numerică
  • - Înălțime tastatură ajustabilă
  • - Retroiluminare RGB LED
  • - Negru
  • - 1 buc.
Mai mult>>>
Short summary description CHERRY MX 10.0N tastaturi Universală USB QWERTY Nordic Negru:
This short summary of the CHERRY MX 10.0N tastaturi Universală USB QWERTY Nordic Negru data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY MX 10.0N, Prin cablu, USB, Switch mecanic taste, QWERTY, RGB LED, Negru

Long summary description CHERRY MX 10.0N tastaturi Universală USB QWERTY Nordic Negru:
This is an auto-generated long summary of CHERRY MX 10.0N tastaturi Universală USB QWERTY Nordic Negru based on the first three specs of the first five spec groups.

CHERRY MX 10.0N. Stil tastatură: Drept. Tehnologia de conectare: Prin cablu, Interfață dispozitiv: USB, Comutator tastatură: Switch mecanic taste, Schemei de tastatură: QWERTY, Numărul de taste ale tastaturii: 104. Tip retroiluminare: RGB LED. Lungime cablu: 1,6 m. Utilizare recomandată: Universală. Culoarea produsului: Negru

Tastatură
Tehnologie întrerupător tastatură
Cherry MX Low-Profile Speed
Utilizare recomandată *
Universală
Tehnologia de conectare *
Prin cablu
Interfață dispozitiv *
USB
Comutator tastatură *
Switch mecanic taste
Schemei de tastatură *
QWERTY
Limbă tastatură *
Nordic
Aparat de *
No
Tastatură numerică *
Yes
Numărul de taste ale tastaturii
104
Durată de viață a tastelor din tastatură
100 milioane de caractere
Rollover
N-key rollover
Memorie încorporată
Yes
Capacitate memorie încorporată
8192 KB
Certificare
CE KCC China RoHS UKCA
Design
Retroiluminare *
Yes
Tip retroiluminare
RGB LED
Stil tastatură
Drept
Suport încheietură mână
No
Înălțime tastatură ajustabilă
Yes
Culoarea produsului *
Negru
Caracteristici
Lungime cablu
1,6 m
Cablu detaşabil
Yes
Antighosting
Yes
Managementul energiei
Tip de sursă de curent *
USB
Mouse
Mouse inclus *
No
Cerinţe de sistem
Sisteme de operare Windows suportate
Yes
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
0 - 50 °C
Temperatură de depozitare (T-T)
-20 - 60 °C
Greutate şi dimensiuni
Dimensiuni Keyboard (WxDxH)
425 x 127 x 16 milimetri
Greutatea tastaturii
854 g
Datele de ambalare
Lăţime de ambalaj
450 milimetri
Adâncimea de ambalaj
180 milimetri
Înălţime de ambalaj
40 milimetri
Greutatea pachetului
1,07 kilograme
Conţinutul de ambalaje
Număr de produse incluse *
1 buc.
Manual
Yes
Date logistice
Cod Sistem Armonizat (HS)
84716060
Ţară Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)