location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vorago KB-204 tastatur Universell USB Spansk Sort

Merke:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vorago Check ‘Vorago’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB-204
Produktkode:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB-204
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
7502266679738
Kategori:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Tastaturer Check ‘Vorago’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vorago: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info endret: 02 Jul 2024 00:18:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vorago KB-204 tastatur Universell USB Spansk Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universell
  • - USB
  • - Spansk
  • - Full størrelse (100 og) Numerisk tastatur
  • - Sort
  • - 1 stykker
More>>>
Short summary description Vorago KB-204 tastatur Universell USB Spansk Sort:
This short summary of the Vorago KB-204 tastatur Universell USB Spansk Sort data-sheet is auto-generated and uses the product title and the first six key specs.

Vorago KB-204, Full størrelse (100 og), Koblet med ledninger (ikke trådløs), USB, Sort

Long summary description Vorago KB-204 tastatur Universell USB Spansk Sort:
This is an auto-generated long summary of Vorago KB-204 tastatur Universell USB Spansk Sort based on the first three specs of the first five spec groups.

Vorago KB-204. Tastaturets formfaktor: Full størrelse (100 og), Tilkoblingsteknologi: Koblet med ledninger (ikke trådløs), Enhetsgrensesnitt: USB. Kabellengde: 1,3 m. Anbefalt bruk: Universell. Produktfarge: Sort

Tastatur
Anbefalt bruk *
Universell
Tilkoblingsteknologi *
Koblet med ledninger (ikke trådløs)
Enhetsgrensesnitt *
USB
Tastaturspråk *
Spansk
Pekeenhet *
No
Tastaturets formfaktor *
Full størrelse (100 og)
Numerisk tastatur *
Yes
Multimedietaster
Yes
Design
Baklys *
No
Ergonomisk strykejernutforming
Yes
Design
Produktfarge *
Sort
LED-indikatorer
Yes
Egenskaper
Kabellengde
1,3 m
Energihåndtering
Strømkildetype *
USB
Mouse
Mus inkludert *
No
Vekt og dimensjoner
Tastaturdimensjoner (BxDxH)
442 x 152 x 23 mm
Tastaturvekt
440 g
Emballasjeinnhold
Antall medfølgende produkter *
1 stykker
Land Distributor
México 1 distributor(s)