location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 5 Pro 5800H Notebook 40.6 cm (16") WQXGA AMD Ryzen™ 7 32 GB DDR4-SDRAM 1000 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82JQ00QRMH
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196118690384 show
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:48:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 5 Pro 5800H Notebook 40.6 cm (16") WQXGA AMD Ryzen™ 7 32 GB DDR4-SDRAM 1000 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey :
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 5800H (16MB Cache, 3.2GHz)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 3070 (8GB GDDR6)
  • - 32GB (3200MHz) DDR4-SDRAM (2 x 16) & 1000GB SSD
Long product name Lenovo Legion 5 Pro 5800H Notebook 40.6 cm (16") WQXGA AMD Ryzen™ 7 32 GB DDR4-SDRAM 1000 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey :
The short editorial description of Lenovo Legion 5 Pro 5800H Notebook 40.6 cm (16") WQXGA AMD Ryzen™ 7 32 GB DDR4-SDRAM 1000 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey

AMD Ryzen 7 5800H (16MB Cache, 3.2GHz), 32GB DDR4-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo Legion 5 Pro 5800H Notebook 40.6 cm (16") WQXGA AMD Ryzen™ 7 32 GB DDR4-SDRAM 1000 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
The official marketing text of Lenovo Legion 5 Pro 5800H Notebook 40.6 cm (16") WQXGA AMD Ryzen™ 7 32 GB DDR4-SDRAM 1000 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey as supplied by the manufacturer

Pro-level performance
Engineered to deliver devastation in and out of the arena, the Legion 5 Pro deploys AMD Ryzen™ processing and NVIDIA® GeForce RTX™ graphics to dish out high-resolution gaming. The world’s first 16" QHD gaming laptop with up to 165Hz refresh sets up a “winning zone” that gives you an extra edge and ups your peripheral vision. Combined with Nahimic 3D audio that pinpoints footsteps in space, you’ll be able to see and hear any scrub headed your way before they even get within firing range.

Ultimate performance. Uncompromised battery life.
With the all-new AMD Ryzen™ 5000 H-Series Mobile Processors, you can enjoy the best competitive gaming performance on a thin and light notebook with amazing battery life. Never compromise on your gaming laptop again.

Ultimate performance for gamers & creators
Experience ultimate performance with the latest NVIDIA® GeForce RTX™ 30 Series Laptop GPUs for gamers and creators. Supercharged with Ray Tracing Cores, Tensor Cores, and streaming multiprocessors, our thin and light design delivers the most realistic ray-traced graphics, cutting-edge new features, and the power of AI.

Xbox Game Pass. Discover your next favorite game.
Play over 100 high-quality PC games for one low monthly price. EA Play is included and gives you more of the games you love, with access to top Electronic Arts titles on PC, more rewards, and more exclusive content! Use the Xbox app on PC to download and play new games like Halo Infinite the same day they release. With games added all the time, you'll always have something new to play.

Expand your winning zone
Rise above FHD gaming to a new degree of visual superiority with the world’s first 16" QHD gaming display, supporting NVIDIA G-Sync and AMD FreeSync. It boasts 34% increased pixel density, Dolby Vision™, VESA DisplayHDR™ 400 support, and 100% sRGB color accuracy with over 500 nits peak brightness. Ensure you’re leagues ahead of the pack with overdrive technology, powering up-to-165Hz refresh rates and 3ms response times.

Cooler. Smarter. Coldfront 3.0.
Building on a generational legacy of max clock speeds for hours of gaming with zero throttling, the Legion 5 Pro’s Legion Coldfront 3.0 takes first-class thermal performance even further. It deploys an intelligent intake system, turbo-charged dual fan design, thermal intake vents beneath keyboard switches, and a quad channel exhaust system.Heat sinks combine with a new intelligent mode to AI-optimize the most demanding eSports titles for next-gen performance—with no framerate drops or stutters at QHD resolution. You can even control the fan speed and voltage with Q Control 4.0 for that full-throttle flow or to extend battery life.

Introducing the Lenovo Legion AI Engine
Take a revolutionary leap forward in your gaming with the Lenovo Legion AI Engine, a system of AI solutions that delivers the highest framerates on today's top AAA games.

Strike hard. Strike true.
The Legion TrueStrike Keyboard features innovative soft-landing switches that deliver deeper strokes with equal force on every strike. This enables you to strike enemies with extreme precision, hair-trigger speeds, and satisfying keystrokes. The superior layout is also illuminated via an optional 4-zone RGB backlight (select models only).

Immersive 3D Nahimic Audio for gamers
Nahimic drastically improves your gaming experience with its immersive 3D audio and engaging features for gamers. Build a competitive advantage with the sound tracker. Experience crystal-clear communication with teammates. Nahimic is a new way of playing and Legion Gamers can exclusively enjoy BT Link, an innovative audio solution that turns any Bluetooth speaker into a surround sound system.

Short summary description Lenovo Legion 5 Pro 5800H Notebook 40.6 cm (16") WQXGA AMD Ryzen™ 7 32 GB DDR4-SDRAM 1000 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
This short summary of the Lenovo Legion 5 Pro 5800H Notebook 40.6 cm (16") WQXGA AMD Ryzen™ 7 32 GB DDR4-SDRAM 1000 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion 5 Pro, AMD Ryzen™ 7, 3.2 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1000 GB

Long summary description Lenovo Legion 5 Pro 5800H Notebook 40.6 cm (16") WQXGA AMD Ryzen™ 7 32 GB DDR4-SDRAM 1000 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey:
This is an auto-generated long summary of Lenovo Legion 5 Pro 5800H Notebook 40.6 cm (16") WQXGA AMD Ryzen™ 7 32 GB DDR4-SDRAM 1000 GB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Home Black, Grey based on the first three specs of the first five spec groups.

Lenovo Legion 5 Pro. Product type: Notebook, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1000 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Black, Grey

Design
Colour name
Storm Grey, Black
Product type *
Notebook
Product colour *
Black, Grey
Form factor *
Clamshell
Housing material
Aluminium
Market positioning
Gaming
Introduction year
2021
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
500 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
165 Hz
Contrast ratio (typical)
1200:1
High Dynamic Range (HDR) technology
Dolby Vision, High Dynamic Range (HDR) 400
Processor
Processor manufacturer *
AMD
Processor model *
5800H
Processor frequency *
3.2 GHz
Processor boost frequency
4.4 GHz
Processor family *
AMD Ryzen™ 7
Processor cores
8
Processor cache
16 MB
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1000 GB
Storage media *
SSD
Total SSDs capacity
1000 GB
Number of SSDs installed
1
SSD capacity
1000 GB
SSD interface
NVMe, PCI Express 3.0
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3070
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Audio
Audio chip
Realtek ALC3306
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100,1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Virtual Reality (VR) ready
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
English
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity (Watt-hours) *
80 Wh
Battery life (max)
4.2 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
300 W
AC adapter frequency
50 Hz
AC adapter input voltage
230 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Certification
TUV Low Blue Light, ErP Lot 3
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
356 mm
Depth
260.4 mm
Height (front)
2.17 cm
Height (rear)
2.69 cm
Weight *
2.45 kg
Country Distributor
Worldwide 1 distributor(s)