Bullet Points ASUS ROG Strix G10DK-R5800X070T AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Midi Tower PC Abu-abu
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Gaming PC Abu-abu 500 W
- - AMD Ryzen™ 7 5800X 3,8 GHz
- - 16 GB DDR4-SDRAM 2 x 8 GB
- - 1 TB SSD
- - NVIDIA GeForce RTX 3070 8 GB
- - Ethernet LAN 10,100,1000 Mbit/d
- - Windows 10 Home 64-bit
More>>>
Short summary description ASUS ROG Strix G10DK-R5800X070T AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Midi Tower PC Abu-abu:
This short summary of the ASUS ROG Strix G10DK-R5800X070T AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Midi Tower PC Abu-abu data-sheet is auto-generated and uses the product title and the first six key specs.
ASUS ROG Strix G10DK-R5800X070T, 3,8 GHz, AMD Ryzen™ 7, 5800X, 16 GB, 1 TB, Windows 10 Home
Long summary description ASUS ROG Strix G10DK-R5800X070T AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Midi Tower PC Abu-abu:
This is an auto-generated long summary of ASUS ROG Strix G10DK-R5800X070T AMD Ryzen™ 7 5800X 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Midi Tower PC Abu-abu based on the first three specs of the first five spec groups.
ASUS ROG Strix G10DK-R5800X070T. Frekuensi prosesor: 3,8 GHz, Keluarga prosesor: AMD Ryzen™ 7, Model prosesor: 5800X. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: SSD. Model adaptor grafis diskrit: NVIDIA GeForce RTX 3070. Sistem operasi yang terpasang: Windows 10 Home, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 500 W. Tipe sasis: Midi Tower. Jenis produk: PC. Berat: 8 kg. Warna produk: Abu-abu