location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S500SC-310105016T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PF02K2-M01460
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711081333609
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-10105 (6MB Cache, 3.7GHz)
  • - 8GB DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black :
The long product name of ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-10105 (6MB Cache, 3.7GHz), 8GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 630, LAN, WLAN, Windows 10 Home 64-bit
More>>>
ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black:
The official description of ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More productivity, less space

With the latest-generation processors, fast discrete graphics and DDR4 memory, ASUS S500SC is the family PC that maximizes performance in minimal space, enabling you to power through everyday tasks in your home. Its dual-storage design lets you access your files, photos and multimedia libraries in seconds, while the advanced thermal layout and AI Noise-Canceling Technology are born to power up your productivity. S500SC also boasts outstanding build quality inside and out, including an all-solid capacitor design to ensure years of durable and reliable computing.

Performance
Primed for any task
From daily computing tasks like writing reports or surfing the net, to watching videos or playing games with the kids — S500SC takes it all in its stride. Its latest-generation Intel® Core™ processor and high-speed memory provide fast and responsive performance, while its discrete NVIDIA® graphics card enhances visuals for incredibly-realistic photos and videos.

Storage
Dual drives for both fast and high-capacity storage
The dual-storage design gives you the best of both worlds — the superfast data-access speeds of an SSD combined with the massive capacity of an HDD. The SSD speeds up your operating system and apps so you can boot up and access files in seconds. And with its high-capacity hard drive, S500SC has more than enough space for all your photo albums, music and movie libraries.

Graphics Card
Immersive entertainment
When it’s time to kick back and relax with the family by looking through old photos or watching supersmooth 4K UHD movies, S500SC delivers a high-quality, high-performance entertainment experience. You can even fire up the latest games for immersive, lag-free gaming.

Lifelike Visuals
Stunning 4K UHD visuals
Discrete NVIDIA GeForce® graphics take visuals up a notch, allowing ASUS S500SC to support up to 4K UHD displays. With a resolution of 3840 x 2160 pixels — 4x more than Full HD — everything is pin-sharp, from the finest details in videos and photos to the tiniest text.

Design
Fit anywhere without compromise
With a compact yet mighty design, S500SC is fit for any place in your home. Saving space has never been easier — and nor has keeping your computer clean and ready for the future.

Design
Designed to go beyond
From an advanced thermal design to the power supply, S500SC provides safer and smoother experiences for daily computing and enjoyment.

Less heat, more productivity
To ensure stable performance in the compact chassis, S500SC employs an innovative multi-channel cooling system. This comprises dedicated, isolated air chambers that allow independent heat-venting channels for the PC’s main thermal generators — the CPU, GPU and power supply. S500SC also includes the exclusive MyASUS app to optimize the operation of the CPU and system fans, automatically moderating the speeds and switching them off completely when possible, striking the perfect balance between maximum performance and minimum noise.

Power up everything
S500SC features a high-efficiency 80 PLUS® Platinum-certified power supply. Engineered with top-end capacitors for maximum durability, this enables S500SC to deliver power at an efficiency of up to 92% — resulting in less heat and lower long-term running costs.

Safer and more durable components
All ASUS PCs use 100% enterprise-grade solid capacitors in their motherboards. These capacitors are able to withstand extreme temperatures, ensuring smooth and stable performance, even after many hours of use.

Noise Cancelation
AI noise-canceling audio technology
To level up video conferencing experience, ASUS S500SC has AI-powered noise-canceling technology that employs sophisticated machine-learning techniques. The technology includes both an upstream function to filter noise around the speaker, and a downstream function to eliminate noise from the person at the other end of the conversation. Try the demo to experience the amazing difference that ASUS AI noise-canceling technology can make.

Connectivity
Comprehensive, hassle-free connections
With a total of eight USB ports, S500SC makes it easy to upload and transfer files or connect to external devices. Four front-mounted ports and optional SD card reader make it even more convenient for you to hook up external drives, cameras or mobile devices without having to reach around the back of the PC.

Reliability
Built for the long term
ASUS desktop PCs are subjected to a series of rigorous noise, vibration, drop and thermal-shock tests to ensure they meet our exacting standards, and exceed those set by other manufacturers. Rest assured that your new ASUS PC can cope with temperature extremes and the bumps and knocks of shipping.

Short summary description ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black:
This short summary of the ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS S500SC-310105016T, 3.7 GHz, Intel® Core™ i3, i3-10105, 8 GB, 512 GB, Windows 10 Home

Long summary description ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black:
This is an auto-generated long summary of ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black based on the first three specs of the first five spec groups.

ASUS S500SC-310105016T. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10105. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 5.5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-10105
Processor cores
4
Processor threads
8
Processor boost frequency
4.4 GHz
Processor frequency *
3.7 GHz
Processor cache
6 MB
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x16 slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
1
Product colour *
Black
Performance
Motherboard chipset
Intel B560
Audio system
High Definition Audio
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
180 W
80 PLUS certification
80 PLUS Bronze
Weight & dimensions
Width *
94.6 mm
Depth *
319.5 mm
Height *
320.6 mm
Weight *
5.5 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Disclaimer ASUS S500SC-310105016T Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home SFF PC Black:
Disclaimer

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
SD card reader and parallel port are optional.

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.