location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkBook 14 AMD Ryzen™ 3 4300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro เทา

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20VFS01U00
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
โน้ตบุ๊กคอมพิวเตอร์ Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:08:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkBook 14 AMD Ryzen™ 3 4300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro เทา
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - โน้ตบุ๊ค ฝาพับ เทา
  • - AMD Ryzen™ 3 4300U 2.7 GHz
  • - 35.6 ซม. (14 นิ้ว) Full HD 1920 x 1080 พิกเซล IPS ไฟ LED backlight 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz
  • - 128 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) เชื่อมต่ออีเธอร์เน็ต 100,1000 Mbit/s บลูทูธ 5.1
  • - ลิเธียมโพลีเมอร์ (LiPo) 45 Wh 7.5 ชม. 65 W
  • - Windows 10 Pro 64 บิท
More>>>
Short summary description Lenovo ThinkBook 14 AMD Ryzen™ 3 4300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro เทา:
This short summary of the Lenovo ThinkBook 14 AMD Ryzen™ 3 4300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro เทา data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkBook 14, AMD Ryzen™ 3, 2.7 GHz, 35.6 ซม. (14 นิ้ว), 1920 x 1080 พิกเซล, 8 GB, 128 GB

Long summary description Lenovo ThinkBook 14 AMD Ryzen™ 3 4300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro เทา:
This is an auto-generated long summary of Lenovo ThinkBook 14 AMD Ryzen™ 3 4300U โน้ตบุ๊ค 35.6 ซม. (14 นิ้ว) Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro เทา based on the first three specs of the first five spec groups.

Lenovo ThinkBook 14. ชนิดของผลิตภัณฑ์: โน้ตบุ๊ค, รูปแบบ: ฝาพับ. ตระกูลของหน่วยประมวลผล: AMD Ryzen™ 3, รุ่นของหน่วยประมวลผล: 4300U, ความถี่ของหน่วยประมวลผล: 2.7 GHz. ขนาดหน้าจอแบบทแยง: 35.6 ซม. (14 นิ้ว), ความละเอียดสูงสุด: Full HD, ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล. หน่วยความจำภายใน: 8 GB, ประเภทหน่วยความจำภายใน: DDR4-SDRAM. ความจุรวม: 128 GB, แหล่งเก็บข้อมูล: SSD. รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก: AMD Radeon Graphics. ระบบปฏิบัติการที่ติดตั้ง: Windows 10 Pro. สีของผลิตภัณฑ์: เทา

การออกแบบ
ชื่อสี
Mineral Grey
ชนิดของผลิตภัณฑ์ *
โน้ตบุ๊ค
สีของผลิตภัณฑ์ *
เทา
รูปแบบ *
ฝาพับ
วัสดุที่อยู่อาศัย
อลูมิเนียม
หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
35.6 ซม. (14 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
หน้าจอสัมผัส *
No
ความละเอียดสูงสุด
Full HD
ประเภท/ชนิดของแผงควบคุม
IPS
ไฟ LED backlight
Yes
สัดส่วนการแสดงผลโดยธรรมชาติ
16:9
จอภาพป้องกันแสงสะท้อน
Yes
ความสว่างหน้าจอ
250 cd/m²
ช่องว่างของสี RGB
NTSC
ช่วงของสี
45%
อัตราส่วนคอนทราสต์ของภาพ (ตามแบบ)
700:1
หน่วยประมวลผล
ผู้ผลิตหน่วยประมวลผล *
AMD
ตระกูลของหน่วยประมวลผล *
AMD Ryzen™ 3
รุ่นของหน่วยประมวลผล *
4300U
แกนหน่วยประมวลผล
4
ความถี่ที่เพิ่มขึ้นของหน่วยประมวลผล
3.7 GHz
ความถี่ของหน่วยประมวลผล *
2.7 GHz
แคชของหน่วยประมวลผล
4 MB
หน่วยความจำ
หน่วยความจำภายใน *
8 GB
ประเภทหน่วยความจำภายใน
DDR4-SDRAM
ความเร็วในการส่งข้อมูล
3200 MHz
ฟอร์มแฟคเตอร์ของหน่วยความจำ
อยู่บนแผงวงจรหลัก + SO-DIMM
ช่องสำหรับติดตั้งหน่วยความจำ
1x SO-DIMM
หน่วยความจำภายในสูงสุด *
40 GB
หน่วยจัดเก็บข้อมูล
ความจุรวม *
128 GB
แหล่งเก็บข้อมูล *
SSD
ความจุ SSD รวม
128 GB
จำนวน SSD ที่ติดตั้ง
1
ความจุของ Sold-state drive
128 GB
ประเภทหน่วยความจำ SSD
TLC
การเชื่อมต่อกับ Solid-state drive
NVMe, PCI Express 3.0
NVMe
Yes
รูปลักษณ์ของ SSD
M.2
ประเภทของออพติคอลไดร์ฟ *
No
รวมอุปกรณ์อ่านการ์ด
Yes
การ์ดหน่วยความจำที่รองรับ
MMC, SD, SDHC, SDXC
กราฟิก
รุ่นของการ์ดจอแยก *
ไม่มี
ตัวปรับต่อบนภาพกราฟฟิก *
Yes
การแปลงกราฟฟิคแบบไม่ต่อเนื่อง *
No
รุ่นของการ์ดจอแบบติดตั้งบนแผงวงจรหลัก *
AMD Radeon Graphics
เสียง
ชิปเสียง
Realtek ALC3287
ระบบเครื่องเสียง
เสียง Dolby
จำนวนลำโพงในตัว
2
กำลังไฟของลำโพง
2 W
ไมโครโฟนในตัว
Yes
จำนวนไมโครโฟน
2
กล้อง
กล้องหน้า
Yes
ชนิด HD ของกล้องหน้า
HD
กล้องรักษาความเป็นส่วนตัว
Yes
ประเภทของความเป็นส่วนตัว
Privacy shutter
ระบบเครือข่าย
มาตรฐาน Wi-Fi *
Wi-Fi 6 (802.11ax)
มาตรฐาน Wi-Fi
Wi-Fi 6 (802.11ax)
การเชื่อมต่อเครือข่ายมือถือ *
No
ประเภทเสาอากาศ
2x2
ระบบเครือข่าย
เชื่อมต่ออีเธอร์เน็ต
Yes
ระดับความเร็วของการเชื่อมต่ออีเธอร์เน็ต
100, 1000 Mbit/s
บลูทูธ
Yes
เวอร์ชั่นของบลูทูธ
5.1
พอร์ตและการเชื่อมต่อ
จำนวนพอร์ต USB 3.2 Gen 1 (3.1 Gen 1) ชนิด A *
2
จำนวนพอร์ต USB 3.2 Gen 2 (3.1 Gen 2) Type-C
2
ช่องเสียบสายเชื่อมต่ออีเธอร์เน็ต (RJ-45)
1
จำนวนช่องเสียบ HDMI *
1
รุ่น HDMI
1.4b
ช่องเสียบหูฟังและไมค์ร่วมกัน
Yes
โหมด DisplayPort ผ่าน USB-C
Yes
การจัดส่งพลังงาน USB
Yes
USB Sleep-and-Charge (ชาร์จได้ในขณะที่อยู่ในโหมด sleep)
Yes
พอร์ต USB Sleep-and-Charge
1
ประสิทธิภาพ
เมนบอร์ดชิปเซ็ต
AMD SoC
แป้นพิมพ์
อุปกรณ์ชี้ตำแหน่ง
แผ่นสัมผัส (ทัชแพด)
ภาษาบนแป้นพิมพ์
ภาษาอังกฤษ
แป้นพิมพ์ตัวเลข *
No
ไฟแป้นพิมพ์
Yes
คีย์บอร์ดแบบกันน้ำ
Yes
ซอฟต์แวร์
ระบบปฏิบัติการ
64 บิท
ภาษาของระบบปฏิบัติการ
เยอรมัน, ดัตช์, อังกฤษ, ฝรั่งเศส, อิตาลี
ระบบปฏิบัติการที่ติดตั้ง *
Windows 10 Pro
แบตเตอรี่
เทคโนโลยีของแบตเตอรี่
ลิเธียมโพลีเมอร์ (LiPo)
จำนวนของเซลล์แบตเตอรี่
3
ความจุของแบตเตอรี่ (วัตต์ ชั่วโมง) *
45 Wh
อายุการใช้งานแบตเตอรี่ (สูงสุด)
7.5 ชม.
ชาร์จไฟอย่างรวดเร็ว
Yes
เวลาชาร์ตเร็ว (50%)
30 นาที
กำลังไฟ
กำลังไฟของอะแดปเตอร์ AC
65 W
ความปลอดภัย
ช่องเสียบเคเบิลแบบล็อค
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
อุปกรณ์อ่านลายนิ้วมือ
Yes
Trusted Platform Module (TPM)
Yes
การป้องกันรหัสผ่าน
Yes
ประเภทของการป้องกันโดยใช้รหัสผ่าน
HDD, เปิดเครื่อง, ซูเปอร์ไวเซอร์
เงื่อนไขในการทำงาน
อุณหภูมิในการทำงาน (T-T)
5 - 35 °C
อุณหภูมิในการเก็บ (T-T)
5 - 43 °C
ความชื้นสัมพัทธ์ที่เครื่องทำงาน (H-H)
8 - 95%
การจัดเก็บความชื้นสัมพัทธ์ (R-H)
5 - 95%
ใบรับรอง
ใบรับรองการปฏิบัติตามข้อกำหนด
RoHS
ใบรับรอง
ErP lot3, TUV Low Blue Light
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน, EPEAT Silver
น้ำหนักและขนาด
ความกว้าง
323 มม.
ความลึก
218 มม.
ความสูง
17.9 มม.
น้ำหนัก *
1.4 กก.
ข้อมูลการส่งสินค้า
รหัสระบบ Harmonized (HS)
84713000